Win Source Part Number: 1002983-V20E460P
Category: Circuit Protection>TVS - Varistors, MOVs
Series: UltraMOV™
Package: Bulk
Number of Circuits: 1
Standard Package: 400
Capacitance @ Frequency: 400 pF @ 1 MHz
Varistor Voltage (Min): 675 V
Varistor Voltage (Typ): 750 V
Varistor Voltage (Max): 825 V
Current - Surge: 10 kA
Maximum AC Volts: 460 V
Maximum DC Volts: 615 V
Energy: 360J
Mounting Type: Through Hole
Package / Case: Disc 20mm
Temperature Range - Operating: -55°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: V20E460P-ND,-1024-V2
METAL OXIDE VARISTOR, 615V, 1.24KV, RADIAL; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA RoHS Compliant: Yes
VARISTOR 750V 10KA DISC 20MM
VARISTOR 750V 10KA DISC 20MM
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1002983-V20E460P | 58K7366 | V20E460P | V20E460P |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Metal Oxide Varistor, 615V, 1.24Kv, Radial; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| Package | Disc 20mm | Through Hole |