ODG (Origin Data Global) Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 10 20 30 34 35 36 37 38 39 40 41 42 43 44 45 46 50 60 61
Product Name Notes
1.15V@700mA 500ns 700mA 1kV SOD-123F Fast Recovery / High Efficiency Diodes ROHS
1.1V@3A 500ns 3A 1kV SMC Fast Recovery / High Efficiency Diodes ROHS
1.3V@1A 150ns 1A 100V SOD-123FL Fast Recovery / High Efficiency Diodes ROHS
1.3V@1A 150ns 1A 200V SMA-W Fast Recovery / High Efficiency Diodes ROHS
1.3V@1A 150ns 1A 50V SMA(DO-214AC) Fast Recovery / High Efficiency Diodes ROHS
1.3V@1A 150ns Independent Type 1A 200V DO-214AD Fast Recovery / High Efficiency Diodes ROHS
1.3V@1A 150ns Independent Type 1A 200V SMA Fast Recovery / High Efficiency Diodes ROHS
1.3V@1A 150ns Independent Type 1A 200V SMAF Fast Recovery / High Efficiency Diodes ROHS
1.3V@1A 150ns Independent Type 1A 400V SMA Fast Recovery / High Efficiency Diodes ROHS
1.3V@1A 150ns Independent Type 1A 50V SMA Fast Recovery / High Efficiency Diodes ROHS
1.3V@1A 150ns Independent Type 1A 600V SOD-123 Fast Recovery / High Efficiency Diodes ROHS
1.3V@1A 250ns 1A 600V SMA Fast Recovery / High Efficiency Diodes ROHS
1.3V@1A 250ns 1A 600V SMA-W Fast Recovery / High Efficiency Diodes ROHS
1.3V@1A 250ns Independent Type 1A 600V SMA Fast Recovery / High Efficiency Diodes ROHS
1.3V@1A 250ns Independent Type 1A 600V SMA-W Fast Recovery / High Efficiency Diodes ROHS
1.3V@1A 500ns 1A 1kV SMA Fast Recovery / High Efficiency Diodes ROHS
1.3V@1A 500ns 1A 1kV SMA(DO-214AC) Fast Recovery / High Efficiency Diodes ROHS
1.3V@1A 500ns 1A 1kV SMA-W Fast Recovery / High Efficiency Diodes ROHS
1.3V@1A 500ns Independent Type 1A 1kV SMA Fast Recovery / High Efficiency Diodes ROHS
1.3V@1A 500ns Independent Type 1A 1kV SMA-W Fast Recovery / High Efficiency Diodes ROHS
1.3V@1A 500ns Independent Type 1A 1kV SMAF Fast Recovery / High Efficiency Diodes ROHS
1.3V@1A 500ns Independent Type 1A 1kV SMAF-1 Fast Recovery / High Efficiency Diodes ROHS
1.3V@1A 500ns Independent Type 1A 1kV SMBF Fast Recovery / High Efficiency Diodes ROHS
1.3V@1A 500ns Independent Type 1A 600V SMAF Fast Recovery / High Efficiency Diodes ROHS
1.3V@2A 150ns 2A 400V SMB Fast Recovery / High Efficiency Diodes ROHS
1.3V@2A 150ns Independent Type 2A 100V SMB Fast Recovery / High Efficiency Diodes ROHS
1.3V@2A 150ns Independent Type 2A 400V SMB Fast Recovery / High Efficiency Diodes ROHS
1.3V@2A 150ns Independent Type 2A 50V SMB Fast Recovery / High Efficiency Diodes ROHS
1.3V@2A 500ns 2A 1kV SMB Fast Recovery / High Efficiency Diodes ROHS
1.3V@2A 500ns 2A 1kV SMBF Fast Recovery / High Efficiency Diodes ROHS
1.3V@2A 500ns Independent Type 2A 1kV SMA Fast Recovery / High Efficiency Diodes ROHS
1.3V@2A 500ns Independent Type 2A 1kV SMAF Fast Recovery / High Efficiency Diodes ROHS
1.3V@2A 500ns Independent Type 2A 1kV SMAF-1 Fast Recovery / High Efficiency Diodes ROHS
1.3V@2A 500ns Independent Type 2A 1kV SMB Fast Recovery / High Efficiency Diodes ROHS
1.3V@2A 500ns Independent Type 2A 1kV SMB(DO-214AA) Fast Recovery / High Efficiency Diodes ROHS
1.3V@3A 150ns Independent Type 3A 100V SMC Fast Recovery / High Efficiency Diodes ROHS
1.3V@3A 150ns Independent Type 3A 400V SMB Fast Recovery / High Efficiency Diodes ROHS
1.3V@3A 150ns Independent Type 3A 400V SMBF Fast Recovery / High Efficiency Diodes ROHS
1.3V@3A 150ns Independent Type 3A 400V SMC Fast Recovery / High Efficiency Diodes ROHS
1.3V@3A 150ns Independent Type 3A 50V SMB Fast Recovery / High Efficiency Diodes ROHS
1.3V@3A 150ns Independent Type 3A 50V SMC Fast Recovery / High Efficiency Diodes ROHS
1.3V@3A 200ns Independent Type 3A 1kV DO-214AD Fast Recovery / High Efficiency Diodes ROHS
1.3V@3A 250ns Independent Type 3A 600V SMB Fast Recovery / High Efficiency Diodes ROHS
1.3V@3A 250ns Independent Type 3A 600V SMC Fast Recovery / High Efficiency Diodes ROHS
1.3V@3A 500ns 3A 1kV SMA Fast Recovery / High Efficiency Diodes ROHS
1.3V@3A 500ns Independent Type 3A 1kV SMB Fast Recovery / High Efficiency Diodes ROHS
1.3V@3A 500ns Independent Type 3A 1kV SMB(DO-214AA) Fast Recovery / High Efficiency Diodes ROHS
1.3V@3A 500ns Independent Type 3A 1kV SMBF Fast Recovery / High Efficiency Diodes ROHS
1.3V@3A 500ns Independent Type 3A 1kV SMC Fast Recovery / High Efficiency Diodes ROHS
1.3V@3A 500ns Independent Type 3A 1kV SMC(DO-214AB) Fast Recovery / High Efficiency Diodes ROHS
1.3V@5A 500ns 5A 1kV SMB Fast Recovery / High Efficiency Diodes ROHS
1.3V@5A 500ns 5A 1kV SMBF Fast Recovery / High Efficiency Diodes ROHS
1.3V@5A 500ns 5A 1kV SMC Fast Recovery / High Efficiency Diodes ROHS
1.3V@5A 500ns Independent Type 5A 1kV SMB Fast Recovery / High Efficiency Diodes ROHS
1.3V@5A 500ns Independent Type 5A 1kV SMB(DO-214AA) Fast Recovery / High Efficiency Diodes ROHS
1.3V@5A 500ns Independent Type 5A 1kV SMBF Fast Recovery / High Efficiency Diodes ROHS
1.3V@5A 500ns Independent Type 5A 1kV SMC Fast Recovery / High Efficiency Diodes ROHS
1.3V@5A 500ns Independent Type 5A 1kV SMC(DO-214AB) Fast Recovery / High Efficiency Diodes ROHS
100V 850mV@1A 1A SMB(DO-214AA) Schottky Diodes ROHS
100V Independent Type 2A 660mV@2A SMB(DO-214AA) Schottky Diodes ROHS
10A 1V@10A 100V SMCG Diodes - General Purpose ROHS
10A 1V@10A 200V SMCG Diodes - General Purpose ROHS
10A 1V@10A 400V SMCG Diodes - General Purpose ROHS
10A 1V@10A 50V SMCG Diodes - General Purpose ROHS
10A 1V@10A 600V SMCG Diodes - General Purpose ROHS
10A Independent Type 1V@10A 1kV SMC(DO-214AB) Diodes - General Purpose ROHS
1200V 1 pair of common cathodes 1.43V@10A TO-247-3L SiC Diodes ROHS
1200V 1 pair of common cathodes 1.55V@20A TO-247-3L SiC Diodes ROHS
1200V 1.4V@15A TO-220-2L SiC Diodes ROHS
1200V 1.4V@15A TO-247-3L SiC Diodes ROHS
1200V 1.4V@20A TO-247-2L SiC Diodes ROHS
1200V 1.4V@20A TO-247-3L SiC Diodes ROHS
1200V 1.4V@20A TO-263-2L SiC Diodes ROHS
1200V 1.4V@30A TO-247-2L SiC Diodes ROHS
125A 1.3V@4A 4A 1kV TMBF Bridge Rectifiers ROHS
135A 1.3V@4A 4A 1kV D3K Bridge Rectifiers ROHS
135A 1.3V@4A 4A 600V D3K Bridge Rectifiers ROHS
150V 950mV@2A 2A SMAF Schottky Diodes ROHS
160A 1.3V@4A 4A 1kV TMBF Bridge Rectifiers ROHS
160NS, 3A, 1000V, FAST RECOVERY
180A 1.1V@5A 5A 1kV SBL Bridge Rectifiers ROHS
1A 1kV 1.1V@1A SMAF Diodes - General Purpose ROHS
1A 1kV 1.1V@1A SOD-123FL Diodes - General Purpose ROHS
1A 1kV 1V@1A DO-214AC(SMA) Diodes - General Purpose ROHS
1A 600V 1.1V@1A DO-214AC Diodes - General Purpose ROHS
1A Independent Type 100V 1.1V@1A SMA(DO-214AC) Diodes - General Purpose ROHS
1A Independent Type 100V 1.1V@1A SMAF Diodes - General Purpose ROHS
1A Independent Type 1kV 1.1V@1A SMA(DO-214AC) Diodes - General Purpose ROHS
1A Independent Type 1kV 1.1V@1A SMAF Diodes - General Purpose ROHS
1A Independent Type 1kV 1.1V@1A SOD-323 Diodes - General Purpose ROHS
1A Independent Type 200V 1.1V@1A SMA(DO-214AC) Diodes - General Purpose ROHS
1A Independent Type 200V 1.1V@1A SMAF Diodes - General Purpose ROHS
1A Independent Type 50V 1.1V@1A SMA(DO-214AC) Diodes - General Purpose ROHS
1A Independent Type 600V 1.1V@1A SMA(DO-214AC) Diodes - General Purpose ROHS
1A Independent Type 600V 1.1V@1A SMAF Diodes - General Purpose ROHS
200V 3A, SINGLE, PMDTM, ULTRA LO
250ns 5A 600V SMCG Fast Recovery / High Efficiency Diodes ROHS
2A 1kV 1.1V SOD-123FL Diodes - General Purpose ROHS
2A 1kV 1.1V@2A SMAF Diodes - General Purpose ROHS
2A 50V 1.1V SMB Diodes - General Purpose ROHS
2A Independent Type 100V 660mV@2A SMB(DO-214AA) Diodes - General Purpose ROHS
2A Independent Type 1kV 1.1V@1A SMB(DO-214AA) Diodes - General Purpose ROHS
2A Independent Type 1kV 1.1V@2A SMB(DO-214AA) Diodes - General Purpose ROHS
2A Independent Type 600V 1.1V@2A SMB(DO-214AA) Diodes - General Purpose ROHS
500ns 4A 1kV SMBF Fast Recovery / High Efficiency Diodes ROHS
500ns 5A 800V SMCG Fast Recovery / High Efficiency Diodes ROHS
650V Independent Type 1.34V@6A 20A TO-220-2 SiC Diodes ROHS
650V Independent Type 1.37V@10A 32A TO-220-2 SiC Diodes ROHS
650V Independent Type 1.39V@8A 25A TO-220-2 SiC Diodes ROHS
650V Independent Type 1.5V@30A 35A TO-247-2L SiC Diodes ROHS
700mA 1.1V@1A 1kV SOD-123FL Diodes - General Purpose ROHS
80A 1.3V@3A 3A 1kV TMBF Bridge Rectifiers ROHS
95A 1.1V@3A 3A 600V TMBF Bridge Rectifiers ROHS
BRIDGE RECT 1PHASE 200V 4A RS-4L
BRIDGE RECT GLASS 1000V 4A RS-4L
BRIDGE RECT GLASS 1000V 8A RS-8
BRIDGE RECT GLASS 50V 6A RS-6L
BRIDGE RECTIFIER, SINGLE PHASE,
Bridge Rectifiers 1.5 Amp 800 Volt
Bridge Rectifiers VRM=600 IFSM=30
CURRENT REGULATOR DIODES 100V 1.
CURRENT REGULATOR DIODES 100V 1M
CURRENT REGULATOR DIODES 100V 2.
DIODE ARRAY GP 200V 30A TO247
DIODE ARRAY GP 200V 6A DPAK
DIODE ARRAY GP 600V 30A TO247
DIODE AVALANCHE 600V 6A TO252
DIODE GEN PURP 1.2KV 1A SMA
DIODE GEN PURP 1.2KV 4A TO252AA
DIODE GEN PURP 100V 1.5A DO214AA
DIODE GEN PURP 100V 1.5A SMA
DIODE GEN PURP 100V 1.5A SMB
DIODE GEN PURP 100V 1A DO214AC
DIODE GEN PURP 100V 1A SMA
DIODE GEN PURP 100V 1A SMB
DIODE GEN PURP 100V 1A SOD123F
DIODE GEN PURP 100V 2A DO214AA
DIODE GEN PURP 100V 3A DO214AB
DIODE GEN PURP 100V 3A SMB
DIODE GEN PURP 100V 3A SMC
DIODE GEN PURP 1A DO214AC
DIODE GEN PURP 1KV 1.5A DO214AA
DIODE GEN PURP 1KV 1.5A DO219AB
DIODE GEN PURP 1KV 1.5A SMA
DIODE GEN PURP 1KV 1.5A SMB
DIODE GEN PURP 1KV 10A DO214AB
DIODE GEN PURP 1KV 10A SMC
DIODE GEN PURP 1KV 12A DO214AB
DIODE GEN PURP 1KV 15A TO220-2
DIODE GEN PURP 1KV 15A TO220-2L
DIODE GEN PURP 1KV 1A DFLAT
DIODE GEN PURP 1KV 1A DO214AC
DIODE GEN PURP 1KV 1A DO220AA
DIODE GEN PURP 1KV 1A SMA
DIODE GEN PURP 1KV 1A SMB
DIODE GEN PURP 1KV 1A SOD123F
DIODE GEN PURP 1KV 1A SOD123FL
DIODE GEN PURP 1KV 1A SUB SMA
DIODE GEN PURP 1KV 2A DO214AA
DIODE GEN PURP 1KV 2A SMA
DIODE GEN PURP 1KV 2A SMB
DIODE GEN PURP 1KV 3A SMB
DIODE GEN PURP 1KV 3A SMC
DIODE GEN PURP 1KV 700MA DO219AB
DIODE GEN PURP 1KV 80A TO247-2
DIODE GEN PURP 1KV 8A TO220-2
DIODE GEN PURP 1V 2A DO214AA
DIODE GEN PURP 200V 1.5A SMA
DIODE GEN PURP 200V 1.5A SMB
DIODE GEN PURP 200V 10A DO214AB
DIODE GEN PURP 200V 1A DO214AC
DIODE GEN PURP 200V 1A SMA
DIODE GEN PURP 200V 1A SMB
DIODE GEN PURP 200V 1A SOD123F
DIODE GEN PURP 200V 1A SOD123FL
DIODE GEN PURP 200V 2A DO214AA
DIODE GEN PURP 200V 3A SMC
DIODE GEN PURP 2A DO214AA
DIODE GEN PURP 2KV 1A DO214AC
DIODE GEN PURP 2KV 1A SMA
DIODE GEN PURP 400V 1.5A DO214AA
DIODE GEN PURP 400V 1.5A SMA
DIODE GEN PURP 400V 1.5A SMB
DIODE GEN PURP 400V 1A DO214AC
DIODE GEN PURP 400V 1A PMDTM
DIODE GEN PURP 400V 1A SMA
DIODE GEN PURP 400V 1A SMB
DIODE GEN PURP 400V 1A SOD123F
DIODE GEN PURP 400V 1A SOD123FL
DIODE GEN PURP 400V 1A SOD323HE
DIODE GEN PURP 400V 2A DO214AA
DIODE GEN PURP 400V 2A PMDS
DIODE GEN PURP 400V 2A PMDTM
DIODE GEN PURP 400V 2A SMB
DIODE GEN PURP 400V 3A SMB
DIODE GEN PURP 400V 3A SMC
DIODE GEN PURP 400V 6A TO252
DIODE GEN PURP 50V 1.5A DO214AA
DIODE GEN PURP 50V 1.5A SMA
DIODE GEN PURP 50V 1.5A SMB
DIODE GEN PURP 50V 10A DO214AB
DIODE GEN PURP 50V 1A DO214AC
DIODE GEN PURP 50V 1A SMA
DIODE GEN PURP 50V 1A SMB
DIODE GEN PURP 50V 1A SOD123F
DIODE GEN PURP 50V 2A DO214AA
DIODE GEN PURP 50V 3A SMB
DIODE GEN PURP 50V 3A SMC
DIODE GEN PURP 600V 1.5A DO214AA
DIODE GEN PURP 600V 1.5A SMA
DIODE GEN PURP 600V 1.5A SMB
DIODE GEN PURP 600V 15A D2PAK
DIODE GEN PURP 600V 15A TO220-2
DIODE GEN PURP 600V 1A DFLAT
DIODE GEN PURP 600V 1A DO214AC
DIODE GEN PURP 600V 1A SMA
DIODE GEN PURP 600V 1A SMB
DIODE GEN PURP 600V 1A SOD123F
DIODE GEN PURP 600V 1A SOD123FL
DIODE GEN PURP 600V 1A SOD323HE
DIODE GEN PURP 600V 2A DO214AA
DIODE GEN PURP 600V 2A PMDS
DIODE GEN PURP 600V 2A PMDTM
DIODE GEN PURP 600V 2A SMB
DIODE GEN PURP 600V 30A TO220-2
DIODE GEN PURP 600V 30A TO247-2
DIODE GEN PURP 600V 3A DO214AB
DIODE GEN PURP 600V 3A SMB
DIODE GEN PURP 600V 3A SMC
DIODE GEN PURP 600V 50A TO247-2
DIODE GEN PURP 600V 6A TO252AA
DIODE GEN PURP 600V 80A TO247-2
DIODE GEN PURP 800V 1.5A SMB
DIODE GEN PURP 800V 1A DO214AC
DIODE GEN PURP 800V 1A SMA
DIODE GEN PURP 800V 1A SMB
DIODE GEN PURP 800V 2A DFLAT
DIODE GEN PURP 800V 2A DO214AA
DIODE GEN PURP 800V 3A DO214AB
DIODE GEN PURP 800V 3A SMB
DIODE GEN PURP 800V 3A SMC
DIODE GP 1KV 1A DO214AC SMA
DIODE GP 1KV 800MA SOD123FA
DIODE GP 200V 1A DO214AC SMA
DIODE GP 200V 500MA DO219AB
DIODE GP 400V 200MA TUMD2SM
DIODE GP 400V 700MA DO219AB
DIODE GP 400V 700MA TUMD2SM
DIODE GP 400V 800MA SOD123FA
DIODE GP 600V 1.2A SOD123HE
DIODE GP 600V 200MA TUMD2SM
DIODE GP 600V 500MA DO219AB
DIODE GP 600V 700MA DO219AB
DIODE GP 800V 500MA DO219AB
DIODE SCHOTTKY 100V 1A DO214AC
DIODE SCHOTTKY 100V 1A SOD123FA
DIODE SCHOTTKY 100V 1A SOD123FL
DIODE SCHOTTKY 100V 1A SOD123HE
DIODE SCHOTTKY 100V 2A DO214AA
DIODE SCHOTTKY 100V 2A SMAF
DIODE SCHOTTKY 100V 2A SOD123FA
DIODE SCHOTTKY 150V 1A SOD123FA
DIODE SCHOTTKY 150V 1A SOD123HE
DIODE SCHOTTKY 200V 1A SOD123FL
DIODE SCHOTTKY 20V 5A PMDS
DIODE SCHOTTKY 20V 5A PMDTM
DIODE SCHOTTKY 30V 1A PMDU
DIODE SCHOTTKY 30V 1A TUMD2
DIODE SCHOTTKY 30V 1A TUMD2M
DIODE SCHOTTKY 30V 2A PMDS
DIODE SCHOTTKY 30V 2A PMDTM
DIODE SCHOTTKY 30V 2A TUMD2M
DIODE SCHOTTKY 30V 3A PMDS
DIODE SCHOTTKY 30V 3A PMDT
DIODE SCHOTTKY 30V 3A PMDTM
DIODE SCHOTTKY 30V 500MA TUMD2
DIODE SCHOTTKY 30V 500MA TUMD2M
DIODE SCHOTTKY 40V 2A SMAF
DIODE SCHOTTKY 40V 2A SOD123FL
DIODE SCHOTTKY 60V 2A SMAF
DIODE SCHOTTKY 60V 2A SOD123FL
DIODE ZENER 7.02V 100MW VMN2
DIODE ZENER VREG 5.6V 3W SMB
Diodes - General Purpose, Power, Switching VRM=600 IFSM=50
DO-214AA Diodes - General Purpose ROHS
DO-214AC Diodes - General Purpose ROHS
DO-214AD Diodes - General Purpose ROHS
DO-214AD Fast Recovery / High Efficiency Diodes ROHS
Fast Recovery / High Efficiency Diodes ROHS
High Frequency / RF Relays DPDT 26.5VDC 1560 ohm w/diode
Independent Type 15A 1kV 1.1V SMC Diodes - General Purpose ROHS
Independent Type 1A 1.1V@1A 1kV DO-214AD Diodes - General Purpose ROHS
Independent Type 1A 1V@1A 1kV DO-214AD Diodes - General Purpose ROHS
Independent Type 2A 1.1V@2A 800V SMB(DO-214AA) Diodes - General Purpose ROHS
Independent Type 2A 100V 1.1V@2A SMA(DO-214AC) Diodes - General Purpose ROHS
Independent Type 2A 100V 1.1V@2A SMB(DO-214AA) Diodes - General Purpose ROHS
Independent Type 2A 1kV 1.1V@2A SMA(DO-214AC) Diodes - General Purpose ROHS
Independent Type 2A 1kV 1.1V@2A SMB(DO-214AA) Diodes - General Purpose ROHS
Independent Type 2A 400V 1.1V@2A SMB(DO-214AA) Diodes - General Purpose ROHS
Independent Type 2A 50V 1.1V@2A SMA(DO-214AC) Diodes - General Purpose ROHS
Independent Type 2A 50V 1.1V@2A SMB(DO-214AA) Diodes - General Purpose ROHS
Independent Type 2A 600V 1.1V@2A SMB(DO-214AA) Diodes - General Purpose ROHS
Independent Type 5A 1kV 1.3V@5A SMC Diodes - General Purpose ROHS
RAPID GPP RECTIFIER TT T&R 1.5K
SMA 1000V 1.0A Diodes Rectifie
SMA Fast Recovery / High Efficiency Diodes ROHS
SMA(DO-214AC) Fast Recovery / High Efficiency Diodes ROHS
SMA(DO-214AC) Schottky Diodes ROHS
SMA-W Fast Recovery / High Efficiency Diodes ROHS
SMAF Fast Recovery / High Efficiency Diodes ROHS
SMAG Diodes - General Purpose ROHS
SMAG Fast Recovery / High Efficiency Diodes ROHS
SMB Diodes - General Purpose ROHS
SMB Fast Recovery / High Efficiency Diodes ROHS
SMBF Diodes - General Purpose ROHS
SMBF Fast Recovery / High Efficiency Diodes ROHS
SMBG Diodes - General Purpose ROHS
SMBG Fast Recovery / High Efficiency Diodes ROHS
SMC Fast Recovery / High Efficiency Diodes ROHS
SMCG Fast Recovery / High Efficiency Diodes ROHS
SOD-123 Schottky Diodes ROHS
SOD-123FL 40V 1.0A Diodes Rect
SOD-123FL 60V 1.0A Diodes Rect
SOD-123FL Diodes - General Purpose ROHS
SOD-123FL Fast Recovery / High Efficiency Diodes ROHS
SOD-123FL Schottky Diodes ROHS
TVS DIODE 12VWM UMD2
TVS DIODE 12VWM UMD6
TVS DIODE 13VWM UMD2
TVS DIODE 25VWM UMD2
TVS DIODE 25VWM UMD3
TVS DIODE 3.5VWM EMD2
TVS DIODE 3.5VWM UMD3
TVS DIODE 3.5VWM VMD2
TVS DIODE 3.5VWM VMN2
TVS DIODE 3VWM EMD5
TVS DIODE 3VWM UMD5
TVS DIODE 5VWM 9.2VC SOD123
TVS DIODE 5VWM SOD923
TVS DIODE 5VWM VMN2M
TVS DIODE 9VWM EMD6
YBS3 Bridge Rectifiers ROHS

<< Prev Next >>