Win Source Part Number: 1182257-V48MLA1206NH
Category: Circuit Protection>TVS - Varistors, MOVs
Series: MLA
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,500
Capacitance @ Frequency: 3500 pF @ 1 MHz
Varistor Voltage (Min): 54.5 V
Varistor Voltage (Typ): 60.5 V
Varistor Voltage (Max): 66.5 V
Current - Surge: 180 A
Maximum AC Volts: 40 V
Maximum DC Volts: 48 V
Energy: 0.9J
Mounting Type: Surface Mount, MLCV
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: F3826TR,F3826DKR,F38
VARISTOR 60.5V 180A 1206
VARISTOR 60.5V 180A 1206
VARISTOR, MLV, 100V, 1206; Voltage Rating VAC:40V; Voltage Rating VDC:48V; Product Range:MLA Series; Clamping Voltage Vc Max:100V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:180A RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 1182257-V48MLA1206NH | V48MLA1206NH | V48MLA1206NH | 80Y4979 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Varistor, Mlv, 100V, 1206; Voltage Rating Vac Littelfuse |
| Package | 1206 (3216 Metric) | Surface Mount, MLCV |