AVX Corporation TVS - TVS - Varistors, MOVs - VC080505C150RP VC080505C150RP

Description
Manufacturer: AVX Corporation Win Source Part Number: 801089-VC080505C150R P Packaging: Reel Mounting Style: Surface Mount, MLCV Number of Circuits: 1 Varistor Voltage (Min): 6.8V Varistor Voltage (Typ): 8.5V Current - Surge: 120A Maximum AC Volts: 4V Maximum DC Volts: 5.6V Energy: 0.30J Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0805 (2012 Metric) Varistor Voltage (Maximum): 10.2V Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Capacitance at Frequency: 3000pF at 1kHz
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 801089-VC080505C150R P Packaging: Reel Mounting Style: Surface Mount, MLCV Number of Circuits: 1 Varistor Voltage (Min): 6.8V Varistor Voltage (Typ): 8.5V Current - Surge: 120A Maximum AC Volts: 4V Maximum DC Volts: 5.6V Energy: 0.30J Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0805 (2012 Metric) Varistor Voltage (Maximum): 10.2V Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Capacitance at Frequency: 3000pF at 1kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Varistors, MOVs - VC080505C150RP - 801089-VC080505C150RP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Varistors, MOVs - VC080505C150RP
801089-VC080505C150RP
TVS - TVS - Varistors, MOVs - VC080505C150RP 801089-VC080505C150RP
Manufacturer: AVX Corporation Win Source Part Number: 801089-VC080505C150R P Packaging: Reel Mounting Style: Surface Mount, MLCV Number of Circuits: 1 Varistor Voltage (Min): 6.8V Varistor Voltage (Typ): 8.5V Current - Surge: 120A Maximum AC Volts: 4V Maximum DC Volts: 5.6V Energy: 0.30J Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0805 (2012 Metric) Varistor Voltage (Maximum): 10.2V Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Capacitance at Frequency: 3000pF at 1kHz

Manufacturer: AVX Corporation
Win Source Part Number: 801089-VC080505C150RP
Packaging: Reel
Mounting Style: Surface Mount, MLCV
Number of Circuits: 1
Varistor Voltage (Min): 6.8V
Varistor Voltage (Typ): 8.5V
Current - Surge: 120A
Maximum AC Volts: 4V
Maximum DC Volts: 5.6V
Energy: 0.30J
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0805 (2012 Metric)
Varistor Voltage (Maximum): 10.2V
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Capacitance at Frequency: 3000pF at 1kHz

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - VC080505C150RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
VC080505C150RP
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs VC080505C150RP
VARISTOR 8.5V 120A 0805

VARISTOR 8.5V 120A 0805

Supplier's Site
Varistors, MOVs - VC080505C150RP - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
VC080505C150RP
Varistors, MOVs VC080505C150RP
VARISTOR 8.5V 120A 0805

VARISTOR 8.5V 120A 0805

Supplier's Site Datasheet
Varistor, 8.5V, 18V, 0805; Voltage Rating Vac Kyocera Avx - 60R6106 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 8.5V, 18V, 0805; Voltage Rating Vac Kyocera Avx
60R6106
Varistor, 8.5V, 18V, 0805; Voltage Rating Vac Kyocera Avx 60R6106
VARISTOR, 8.5V, 18V, 0805; Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:TransGuard Series; Clamping Voltage Vc Max:18V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Capacitance, Cd:3000pFRoHS Compliant: Yes

VARISTOR, 8.5V, 18V, 0805; Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:TransGuard Series; Clamping Voltage Vc Max:18V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Capacitance, Cd:3000pFRoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, 8.5V, 18V, 0805, Full Reel; Voltage Rating Vac Kyocera Avx - 20J2956 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 8.5V, 18V, 0805, Full Reel; Voltage Rating Vac Kyocera Avx
20J2956
Varistor, 8.5V, 18V, 0805, Full Reel; Voltage Rating Vac Kyocera Avx 20J2956
VARISTOR, 8.5V, 18V, 0805, FULL REEL; Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:TransGuard Series; Clamping Voltage Vc Max:18V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes

VARISTOR, 8.5V, 18V, 0805, FULL REEL; Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:TransGuard Series; Clamping Voltage Vc Max:18V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diodes Diodes
Product Number 801089-VC080505C150RP VC080505C150RP VC080505C150RP 60R6106 20J2956
Product Name TVS - TVS - Varistors, MOVs - VC080505C150RP Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistors, MOVs Varistor, 8.5V, 18V, 0805; Voltage Rating Vac Kyocera Avx Varistor, 8.5V, 18V, 0805, Full Reel; Voltage Rating Vac Kyocera Avx
IFSM 120 amps
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 2466695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Unidirectional
RoHS Compliant RoHS
Package SOIC
View Details
Power TVS Modules - 704-15K36H2 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
600 W Transient Voltage Suppressor - P6SMB200AJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1002-1 SOD1002-1
Tj 150 C (302 F)
View Details