VARISTOR 135V 0402
VARISTOR, 42V, 135V, 0402; Voltage Rating VAC:30V; Voltage Rating VDC:42V; Product Range:MHS Series; Clamping Voltage Vc Max:135V; Varistor Case Style:0402 [1005 Metric]; Peak Surge Current @ 8/20µS:-; Operating Temperature Min:-40°CRoHS Compliant: Yes
VARISTOR, 42V, 135V, 0402, FULL REEL; Voltage Rating VAC:30V; Voltage Rating VDC:42V; Product Range:MHS Series; Clamping Voltage Vc Max:135V; Varistor Case Style:0402 [1005 Metric]; Peak Surge Current @ 8/20µS:-; Capacitance, Cd:3pF RoHS Compliant: Yes
| ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | V0402MHS03NR | V0402MHS03NR | 05M1803 | 28X2588 |
| Product Name | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 42V, 135V, 0402; Voltage Rating Vac Littelfuse | Varistor, 42V, 135V, 0402, Full Reel; Voltage Rating Vac Littelfuse |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -40 C (-40 F) |