VARISTOR 25.5V 30A 0603
VARISTOR 25.5V 30A 0603
Varistor, TransGuard Series, 18 V, 30 A, 0603 [1608 Metric], Multilayer Varistor (MLV), 42 V RoHS Compliant: Yes
VARISTOR, 25.5V, 42V, 0603, FULL REEL; Voltage Rating VAC:13V; Voltage Rating VDC:18V; Product Range:TransGuard Series; Clamping Voltage Vc Max:42V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | VC060318A400RP | VC060318A400RP | 26M4797 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Varistor, Transguard Series, 18 V, 30 A, 0603 [1608 Metric], Multilayer Varistor (Mlv), 42 V Rohs Compliant Kyocera Avx |
| Package | Surface Mount, MLCV |