Diode Array 1 Pair Common Cathode Schottky 45V 20A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 45V 20A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 45V 20A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Schottky Diodes & Rectifiers If(AV) 40A Vrrm 45V TMBS eSMP Trench MOS
DIODE SCHOTTKY 45V 20A SLIMDPAK
DIODE ARR SCHOT 45V 20A SLIMDPAK
SCHOTTKY RECTIFIER, 40A, 45V, SLIMDPAK; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):40A; Diode Configuration:Dual Common Cathode; Diode Case Style:SlimDPAK; No. of Pins:3Pins; Forward Voltage VF Max:640mV; ForwardRoHS Compliant: Yes
SCHOTTKY RECTIFIER, 40A, 45V, SLIMDPAK; Repetitive Peak Reverse Voltage:45V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:SlimDPAK; No. of Pins:3Pins; Forward Voltage Max:640mV RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | V40PW45CHM3/IGITR-ND | V40PW45CHM3/I | V40PW45CHM3/I | V40PW45CHM3/I | 80Y9785 | 81Y7691 |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 40A, 45V, Slimdpak; Repetitive Reverse Voltage Vrrm Max Vishay | Schottky Rectifier, 40A, 45V, Slimdpak; Repetitive Peak Reverse Voltage Vishay |
| Arrangement | Common Catode | |||||
| Tj | -40 to 150 C (-40 to 302 F) | |||||
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252AE-3 | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | DPAK; SlimDPAK | DPAK; SlimDPAK |
| VF | 0.6400 volts | 0.6400 volts | 0.6400 volts | 0.6400 volts | ||
| Life Cycle Stage | Active |