Vishay Intertechnology, Inc. TVS Diodes VCUT05E1-SD0-G4-08

Description
11V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount CLP0603
Request a Quote Datasheet
Description
11V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount CLP0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - VCUT05E1-SD0-G4-08GITR-ND - DigiKey
Thief River Falls, MN, United States
11V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount CLP0603

11V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount CLP0603

Buy Now Datasheet
TVS Protection Diode - 144-VCUT05E1-SD0-G4-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-VCUT05E1-SD0-G4-08
TVS Protection Diode 144-VCUT05E1-SD0-G4-08
Trans Voltage Suppressor Diode, Product overview: VCUT05E1-SD0-G4-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VCUT05E1-SD0-G4- 08 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: VCUT05E1-SD0-G4-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VCUT05E1-SD0-G4-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - VCUT05E1-SD0-G4-08 - 803076-VCUT05E1-SD0-G4-08 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - VCUT05E1-SD0-G4-08
803076-VCUT05E1-SD0-G4-08
TVS - TVS - Diodes - VCUT05E1-SD0-G4-08 803076-VCUT05E1-SD0-G4-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 803076-VCUT05E1-SD0- G4-08 Packaging: Reel Type: Zener Mounting Style: SMD Applications: Use For General Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5.5V (Maximum) Voltage - Breakdown (Min): 6.5V Current - Peak Pulse (10/1000μs): 6A (8/20μs) Power - Peak Pulse: 78W Power Line Protection: No Supplier Device Package: CLP0603 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 11V (Typ) Capacitance at Frequency: 13pF at 1MHz

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 803076-VCUT05E1-SD0-G4-08
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5.5V (Maximum)
Voltage - Breakdown (Min): 6.5V
Current - Peak Pulse (10/1000μs): 6A (8/20μs)
Power - Peak Pulse: 78W
Power Line Protection: No
Supplier Device Package: CLP0603
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 11V (Typ)
Capacitance at Frequency: 13pF at 1MHz

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - VCUT05E1-SD0-G4-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VCUT05E1-SD0-G4-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes VCUT05E1-SD0-G4-08
TVS DIODE 5.5VWM 11VC CLP0603

TVS DIODE 5.5VWM 11VC CLP0603

Supplier's Site
TVS DIODE 5.5VWM 11VC CLP0603

TVS DIODE 5.5VWM 11VC CLP0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number VCUT05E1-SD0-G4-08GITR-ND 144-VCUT05E1-SD0-G4-08 803076-VCUT05E1-SD0-G4-08 VCUT05E1-SD0-G4-08 VCUT05E1-SD0-G4-08
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - VCUT05E1-SD0-G4-08 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
Package 0201 (0603 Metric) CLP0603 0201 (0603 Metric)
Peak Pulse Power 78 watts 78 watts 78 watts 78 watts
VC 11 volts 11 volts 11 volts 11 volts
VBR 6.5 volts 6.5 volts 6.5 volts 6.5 volts
Unlock Full Specs
to access all available technical data