Allied Electronics, Inc. Datasheets for Small-Signal Bipolar Transistors (BJT)
Small-signal bipolar transistors (BJT) are semiconductors that amplify small AC or DC signals. They consist of a base n-type or p-type layer sandwiched between emitter and collector layers of the opposite type.
Small-Signal Bipolar Transistors (BJT): Learn more
Product Name | Notes |
---|---|
600MA 625MW PNP GENERAL PURPOSE AMPLIFIER, TO-92, AMMO | |
Amplifier; 600mA 625mW NPN General-Purpose Amplifier, TO-92 | |
Audio Frequency Driver, Silicon Complementaryyy Transistors | |
BIP C77 NPN 3A 40V | |
BIP C77 NPN 3A 60V | |
BIP C77 NPN 3A 80V | |
BIP C77 NPN 4A 60V | |
BIP C77 NPN 4A 80V | |
BIP C77 PNP 3A 80V | |
BIP C77 PNP 4A 40V | |
BIP C77 PNP 4A 80V | |
BIP T0218 NPN 10A 100V | |
BIP T0218 NPN 10A 60V | |
BIP T0218 NPN 20A 250V FG | |
BIP T0218 PNP 10A 100V | |
BIP T0218 PNP 20A 100V FG | |
BIP T0220 NPN 10A 60V | |
BIP T0220 NPN 10A 80V | |
BIP T0220 NPN 15A 60V | |
BIP T0220 NPN 1A 100V | |
BIP T0220 NPN 1A 250V | |
BIP T0220 NPN 1A 400V | |
BIP T0220 NPN 3A 100V | |
BIP T0220 NPN 5A 80V | |
BIP T0220 NPN 8A 100V | |
BIP T0220 NPN 8A 150V | |
BIP T0220 NPN 8A 400V | |
BIP T0220 NPN 8A 60V | |
BIP T0220 PNP 15A 80V | |
BIP T0220 PNP 3A 60V | |
BIP T0220 PNP 3A 80V | |
BIP T0220 PNP 6A 40V | |
BIP T0220 PNP 7A 50V | |
BIP T0220 PNP 7A 70V | |
BIP T0220 PNP 8A 100V | |
BIP T0220 PNP 8A 150V | |
BIP T0220 PNP 8A 400V FG | |
BIP T0220 PNP 8A 60V | |
BIP T0220 PNP 8A 80V | |
BIP T0264 NPN 16A 250V FG, LEAD-FREE | |
BIP T03 NPN 10A 140V, LEAD-FREE | |
BIP T03 NPN 15A 120V | |
BIP T03 NPN 15A 60V | |
BIP T03 NPN 16A 200V FG, LEAD-FREE | |
BIP T03 NPN 16A 250V, LEAD-FREE | |
BIP T03 NPN 20A 140V FG, LEAD-FREE | |
BIP T03 NPN 20A 90V, LEAD-FREE | |
BIP T03 NPN 25A 60V, LEAD-FREE | |
BIP T03 NPN 25A 80V, LEAD-FREE | |
BIP T03 NPN 30A 120V FG | |
BIP T03 NPN 30A 40V, LEAD-FREE | |
BIP T03 NPN 30A 90V FG, LEAD-FREE | |
BIP T03 NPN 50A 120V FG | |
BIP T03 NPN 50A 80V, LEAD-FREE | |
BIP T03 PNP 120A 60V FG | |
BIP T03 PNP 12A 100V, LEAD-FREE | |
BIP T03 PNP 15A 60V FG, LEAD-FREE | |
BIP T03 PNP 16A 200V FG, LEAD-FREE | |
BIP T03 PNP 16A 250V, PB FREE | |
BIP T03 PNP 20A 140V FG, LEAD-FREE | |
BIP T03 PNP 25A 80V | |
BIP T03 PNP 30A 120V FG, LEAD-FREE | |
Bipolar Transistor; N Channel; 375dc 200v | |
Complementary Silicon Power Darlington Transistor, Transistor Type NPN, Package Type TO-220 Silicon epitaxial-base in monolithic Darlington configuration Complementary PNP- NPN devices Integrated antiparallel collector-emitter diode Used in power linear and... | |
Complementary Silicon Power Transistor, TO-220 Plastic Package Silicon epitaxial planar mounted in jedec plastic package Used in medium power linear and switching applications | |
Complementary Silicon Power Transistors, NPN Transistor Type, 60 V Collector to Emitter Voltage Silicon planar epitaxial mounted in jedec metal case Used for power switching circuits, series and shunt regulators,... | |
General Purpose Amplifier, 80 V Collector-Emitter Voltage, 140 V Collector to Base Voltage Silicon planar epitaxial mounted in jedec TO-18 metal case Used for small signal, low noise industrial applications. | |
General Purpose Transistor, SOT-23 Package Type, 200 mAdc (Max.) Current Collector | |
Germanium Complementary Transistor Power Output Driver, NPN Transistor Type NPN transistor type The NTE103 (NPN) are Germanium complementary transistors designed for medium speed saturated switching applications. | |
Germanium Complementaryyy Transistors Medium Power Amplifier 650 mW (Max.) Power Dissipation Designed for use as a medium power amplifier. | |
Germanium Complementaryyy Transistors, Power Output, Driver, Germanium Material Type | |
Germanium Mesa Transistor, PNP, for High-Speed Switching Applications, TO18 Package Type | |
Germanium PNP Transistor Audio Frequency Power Amplifier The NTE121 is a germanium PNP alloy junction transistor in a TO3 type package designed as an audio frequency power output amplifier. | |
Germanium PNP Transistor Audio Power Amplifier PNP Transistor Polarity Designed for low-power, large signal audio applications. | |
Germanium PNP Transistor Audio Power Amplifier, High Current Switch Low Collector-Emitter Saturation Voltage: VCE (sat) == 0.5V (Max) @ IC == 5 A The NTE179 is a PNP type germainum... | |
Germanium PNP Transistor RF-IF Amp, FM Mixer OSC, TO72 The NTE160 is a germanium mesa PNP transistor in a TO72 metal case designed for use as a preamplifier mixer and... | |
High Speed Switch NPN Transistors | |
High Voltage Silicon NPN Transistor, +150°C Junction Temperature | |
No PNP Silicon High Voltage Transistor, TO-92 Package, -500 mADC Collector Current | |
NPN Silicon Complementary Transistors Audio Power Output, Collector-Base Voltage 200 V Recommended for 100W high fidelity audio frequency amplifier output stage | |
NPN Transistor, 150 V Collector to Emitter Voltage, 180 V Collector to Base Voltage, TO3 Package High collector-emitter sustaining voltage High DC current gain Low collector–emitter saturation voltage Fast switching... | |
NPN-SI, TRANSISTOR; NPN; 80 VDC (MAX.);5 VDC (MAX.); 8 ADC (MAX.) COLLECTOR | |
NTE54 NPN Silicon Complementaryyy Transistor, High Frequency Driver for Audio Amplifier, TO220 Package | |
One Watt High Voltage Transistor, TO-92, PNP, 1.0 W, -55 to +150°C Operating Temperature | |
PNP-SI, TRANSISTOR; PNP; 100VDC; 100VDC; 4VDC; 30 ADC COLLECTOR; 7.5 ADC IB | |
PNP-SI, TRANSISTOR; PNP; 100VDC; 100VDC; 7VDC; 4 ADC COLLECTOR; 10 ADC IB; 15W | |
PNP-SI, TRANSISTOR; PNP; 60VDC; 60VDC; 5VDC; 4 ADC COLLECTOR; 0.1 ADC IB; 40W | |
PROTECTION POWER XTR | |
RECTIFIER SILICON PRV=1000V IF=1.0A DO-41 CASE | |
Retriggerable Monostable Multivibrators, 16-Pin DIP Package | |
Silicon Complementary Transistor Audio Amplifier and Driver, NPN Transistor Type Low collector–emitter saturation voltage +150 °C maximum operating temperature Designed for use in low-frequency power amplification and drive applications. | |
Silicon Complementary Transistor Audio Power Amplifier, PNP Transistor Type +150 °C maximum operating temperature Designed for use in high power, high fidelity audio frequency amplifier applications. | |
Silicon Complementary Transistor Audio Power Output, PNP Transistor Type Recommended for 100 W high fidelity audio frequency amplifier output stage | |
Silicon Complementary Transistor Darlington Power Amplifier, PNP Transistor Type Monolithic construction with built-in base-emitter shunt resistors -65 to +200 °C operating temperature range Silicon complementary darlington transistor designed for general-purpose... | |
Silicon Complementary Transistor Darlington Power Amplifiers | |
Silicon Complementary Transistor General Purposes | |
Silicon Complementary Transistor, -65 to +200°C Operating Junction Temperature High breakdown voltages Low leakage currents Beta usefUL over an extremely wide current range This type package designed primarily for amplifier... | |
Silicon Complementary Transistor, General Purpose Output & Driver TO-202 type package The NTE210 (NPN) are silicon complementary transistors in a TO202 type package designed for general purpose, medium voltage, medium... | |
Silicon Complementary Transistor, High Voltage for Video Output, 300 V Collector to Emitter Voltage | |
Silicon Complementary Transistor, PNP Transistor Type, 120 V Collector to Emitter Voltage +200 °C maximum operating temperature Complementary silicon epitaxial planer transistors designed for use as drivers for high power... | |
Silicon Complementary Transistor, PNP Transistor Type, 60 V Collector to Emitter Voltage -65 to +200 °C operating temperature range Designed for applications such as medium-speed switching and amplifiers from audio... | |
Silicon Complementary Transistor Monolithic construction with built-in base-emitter shunt resistors The NTE243 (NPN) and NTE244 (PNP) are silicon complementary Darlington transistors in a TO3 type case designed for general-purpose amplifier... | |
Silicon Complementary Transistor Monolithic construction with built-in base-emitter shunt resistors The NTE270 (NPN) and NTE271 (PNP) are silicon Darlington complementary power transistors in a TO218 type package designed for general... | |
Silicon Complementary Transistors Darlington Power Amplifiers | |
Silicon Complementary Transistors, -65 to +150°C Operating Junction Temperature | |
Silicon Complementary Transistors, AF Power Amplifier, High Current Switch, NPN Transistor Type Designed for AF power amplifier and high current switching applications. | |
Silicon Complementary Transistors, Audio Power Amp, Switch, NPN Transistor Type Intended for use in power linear and switching applications. | |
Silicon Complementary Transistors, Audio Power Amplifier, NPN Transistor Type High breakdown voltage: V (BR) CEO ≥ 80 V Min. High current: IC ≥ 500 mA Low saturation voltage | |
Silicon Complementary Transistors, Audio Power Amplifier, Switch, NPN Transistor Type 1 W Audio power amplifier applications Switching applications | |
Silicon Complementary Transistors, Audio Power Amplifier, Switch, NPN Transistor Type Good linearity of hFE Designed for general purpose medium power switching and amplifier applications. | |
Silicon Complementary Transistors, Audio Power Output and Medium Power Switching High current-gain bandwidth product: fT ≥ 4 MHz Min @ IC ≥ 500 mA (NTE196) Designed for use in general... | |
Silicon Complementary Transistors, High Voltage, Medium Power Switch, NPN Transistor Type Usable DC current gain to 2.0 ADC Designed for high-speed switching and linear amplifier applications for high-voltage Operational amplifiers,... | |
Silicon Complementary Transistors | |
Silicon Complementaryyy Transistor, Video Output for HDTV, NPN, 120 V Collector to Emitter Voltage | |
Silicon Complementaryyy Transistors, Audio Output, Video, Driver | |
Silicon Complementaryyy Transistors, Darlington Power Amp, Switch, PNP Bipolar Transistor Polarity Collector-emitter sustaining voltage: VCEO (sus) == 100 V Min @ 30 mA Monolithic construction with built-in base-emitter shunt resistor... | |
Silicon Complementaryyy Transistors, Darlington Power Amplifier Collector-emitter sustaining voltage: VCEO (sus) == 100 V Min Monolithic construction with built-in base-emitter shunt resistors Designed for general-purpose amplifier and low-frequency switching applications. | |
Silicon Complementaryyy Transistors | |
Silicon Darlington Transistors | |
Silicon NPN Transistor Audio Amplifiers | |
Silicon NPN Transistor Audio Power Amp, -65 to +200°C, TO3 Package Fast turn-off times Designed for high voltage, high speed, power switching in inductive circuits where fall time is critical. | |
Silicon NPN Transistor Audio Power Amp, Switch, 175 W Power Dissipation The NTE386 is a silicon NPN power transistor in a TO3 type package designed for high voltage, high- speed... | |
Silicon NPN Transistor General Purpose Audio Amplifiers | |
Silicon NPN Transistor High Frequency Amplifiers | |
Silicon NPN Transistor Low Noises | |
Silicon NPN Transistor, -65 to +150°C Operating Junction Temperature Excellent DC current gain Current gain-bandwidth product The NTE157 is a silicon NPN transistor in a TO126 type package designed for... | |
Silicon NPN Transistor, 15 A Collector Current | |
Silicon NPN Transistor, 350 V Collector to Emitter Voltage, 450 V Collector to Base Voltage Silicon epitaxial planar mounted in jedec TO-39 metal case Used in consumer and industrial line-operated... | |
Silicon NPN Transistor, 400 V Collector to Emitter, 10 A Collector Current | |
Silicon NPN Transistor, Audio Amplifier, Switch, Silicone Material Type | |
Silicon NPN Transistor, High Voltage Horizontal Deflection Output, 800 V Collector to Emitter Voltage | |
Silicon NPN Transistor, High Voltage Video Output, +200°C Operating Junction Temperature | |
Silicon NPN Transistor, NPN, Collector to Emitter 800 V, Collector Current 10 A | |
Silicon NPN Transistor, TO-220 Package, 1 A Base Current Used for motor⁄relay driver | |
Silicon NPN Transistor, TO220 Type Package, Collector to Emitter 400 V | |
Silicon NPN Transistors | |
Silicon Planar Epitaxial NPN Transistor, 0.6 A Collector Current Silicon planar epitaxial NPN transistors in Jedec TO-18 metal case. They are designed for high speed switching application at collector current... | |
Silicon PNP Complementary Transistors | |
Silicon PNP Complementaryyy Transistors | |
Silicon PNP Power Transistors | |
Silicon PNP Transistors | |
Silicon Power Transistor High Power Audio Amplifiers | |
Silicon Transistor Audio Power Output, PNP Transistor Type, 80 V Collector to Emitter Voltage -65 to +200 °C operating temperature range Ideal for use as a driver, switch and medium-power... | |
Silicon Transistor High Voltage Horizontal Output for High Definition CRT, NPN Transistor Type +150 °C maximum operating temperature High-definition color display horizontal deflection output. | |
Silicon Transistor, PNP Transistor Type, -200 V Collector to Emitter Voltage -65 to +200 °C operating temperature range High voltage silicon epitaxial planar transistors designed for use in consumer and... | |
Small Signal Transistor, PNP Transistor Type, -60 V Collector to Emitter Voltage +175 °C maximum operating temperature Designed for high speed saturated switching and general purpose applications. | |
SS T092 DL XSTR NPN 100V -LEAD FREE | |
SS T092 DL XSTR NPN 30V -LEAD FREE | |
SS T092 GP XSTR NPN 25V -LEAD FREE | |
SS T092 GP XSTR NPN 30V -LEAD FREE | |
SS T092 GP XSTR NPN 400V -LEAD FREE | |
SS T092 GP XSTR NPN 40V -LEAD FREE | |
SS T092 GP XSTR NPN 60V -LEAD FREE | |
SS T092 GP XSTR PNP 150V -LEAD FREE | |
SS T092 GP XSTR PNP 40V -LEAD FREE | |
SS T092 GP XSTR PNP 60V -LEAD FREE | |
SS T092 HC XSTR NPN 30V -LEAD FREE | |
SS T092 HC XSTR NPN 60V -LEAD FREE | |
SS T092 LN XSTR PNP 50V -LEAD FREE | |
SS T092 RF XSTR NPN 160V -LEAD FREE, ammo pack | |
SS T092 RF XSTR NPN 160V -LEAD FREE | |
SS T092 RF XSTR NPN 25V -LEAD FREE | |
T-NPN SI DARLINGTON | |
T-NPN SI HI CURRENT AMP | |
T-NPN SI-PWR DARL HV AMP | |
TO-39 Package Type, Small Signal PNP Transistors Silicon planar epitaxial PNP transistors in Jedec TO-39 metal case. They are designed for high speed saturated switching and general purpose applications. | |
TO-92 Package Type, 12 V Collector to Emitter Voltage, Silicon NPN Transistor | |
TRANSISITOR, NPN TRAN 100V 25A | |
transistor bipolar Darlington 500v to 204e | |
TRANSISTOR NPN 100V 1A, TO-220 | |
TRANSISTOR NPN 100V 3A, DPAK | |
TRANSISTOR NPN 250V 1A, DPAK | |
TRANSISTOR NPN 450V 10A, TO-220 | |
TRANSISTOR NPN 500V 1A, TO-220 | |
TRANSISTOR NPN 60V 1A, TO-220 | |
TRANSISTOR NPN 60V 4A, SOT-32 PKG | |
TRANSISTOR NPN 850V 15A, TO-3 PKG | |
TRANSISTOR NPN GP 200MA 40V, TO-92 PKG | |
TRANSISTOR NPN SILICON 150V IC=5A TO-39CASE | |
TRANSISTOR NPN SILICON 30V 0.05A TO-106RF/IF AMP | |
TRANSISTOR NPN SILICON 70VC IC=10A TO-3P CASE DARLNGTON DRIVER TF=1.8US | |
TRANSISTOR PNP -100V 15A, TO-247 | |
TRANSISTOR PNP GP SS 200MA 40V, TO-92 PKG | |
Transistor Polarity, PNP, SS T092 GP XSTR PNP 40V | |
TRANSISTOR, AMPLIFIER; PNP; 60 VDC; 80 VDC; 5 VDC; 2 A (CONTINUOUS); TONOT=92 | |
Transistor, Bipolar, Power, 100V, TO-220; NPN | |
Transistor, Bipolar; NPN Bipolar; Silicon; CASE 340D-02; 100; 100; 5; 160W, PBF | |
TRANSISTOR, BIPOLAR; NPN BIPOLAR; SILICON; TO-220 AB; 100; 100; 5; 0.4 ADC IB | |
TRANSISTOR, BIPOLAR; NPN BIPOLAR; SILICON; TO-220 AB; 100; 100; 5; 2 ADC IB | |
Transistor, Bipolar; NPN Bipolar; Silicon; TO-220 AB; 60; 60; 5; 1 Adc IB; 40W | |
TRANSISTOR, BIPOLAR; NPN BIPOLAR; SILICON; TO-220 AB; 80; 7; 15 ADC COLLECTOR | |
Transistor, Bipolar; NPN Bipolar; Silicon; TO-220; 250; 250; 5; 8 Adc Collector | |
TRANSISTOR, BIPOLAR; NPN BIPOLAR; SILICON; TO-220AB; 120; 120; 5; 2 ADC IB; 50W | |
Transistor, Bipolar; NPN Bipolar; Silicon; TO-220AB; 400; 9; 4 Adc Collector,PBF | |
TRANSISTOR, HIGH VOLTAGE; TO-92; PNP; -300VDC; -300VDC; -5.0VDC; -55C; +150C | |
TRANSISTOR, MEDIUM-POWER; PNP; 100VDC; 100VDC; 5VDC; 5 ADC COLLECTOR; 120MADC IB | |
TRANSISTOR, NPN 140V 1A, TO-39 PKG | |
TRANSISTOR, NPN 80V 10A, TO-220 PKG | |
TRANSISTOR, NPN AUDIO 1A 80V, SOT-223 PKG | |
TRANSISTOR, NPN GP SS 600MA 40V TO-92 PKG | |
TRANSISTOR, NPN GP SS 600MA 40V, SOT-23 | |
TRANSISTOR, NPN, 1.5A 80V, TO126 PKG | |
Transistor, NPN, 1A, 250V, TO-39 | |
TRANSISTOR, NPN, 300V 0.5A, SOT-32 PKG | |
Transistor, NPN, 60 V(CEO), 500 mA, TO-92 Pb-Free | |
TRANSISTOR, NPN, 60V 16A 140V, TO-3 PKG | |
TRANSISTOR, NPN, 60V 20A, TO-3 PKG | |
Transistor, NPN, 80 V(CEO), 500 mA, TO-92 Pb-Free | |
TRANSISTOR, NPN, 80V 4A, SOT-32 PKG | |
TRANSISTOR, NPN, 8A, 60V, T0-220 PKG | |
Transistor, NPN, Switching, 40 V(CEO), 6 V(EBO), 600 mA, SOT23 | |
TRANSISTOR, PNP 100V 6A | |
TRANSISTOR, PNP DARL 60V 5A, TO-220 | |
TRANSISTOR, PNP DARL 60V 5A | |
TRANSISTOR, PNP TRAN 100V 25A | |
TRANSISTOR, PNP, -100V 3A, SOT-32 PKG | |
TRANSISTOR, PNP, 300V 0.5A SOT-32 PKG | |
Transistor, PNP, 60 V(CEO), 500 mA, TO-92 Pb-Free | |
Transistor, PNP, 80 V(CEO), 500 mA, TO-92 Pb-Free | |
TRANSISTOR, PNP, GENERAL PURPOSE, PKG STYLE TO-92 | |
TRANSISTOR, PNP, SWITCH, 40V 7A, TO-220PKG | |
TRANSISTOR, POWER; NPN; TO-220AB; 60; 5; 10 ADC COLLECTOR; 2 W @ 25C | |
TRANSISTOR, SILICON; NPN BIPOLAR; TO-220 AB; 90; 80; 5; 15 ADC COLLECTOR; 75W | |
TRANSISTOR, SILICON; SOT-323; NPN; 40; 60; 6; 200 COLLECTOR; -55 TO +150; 833 | |
TRANSISTOR, SILICON; TO-92; NPN BIPOLAR; 300; 300; 6; 500 COLLECTOR; 200; 83.3 | |
TRANSISTOR, SWITCH; NPN; 40VCE; 75VCB; 6VEB; 0.6A ICC; 1.8 W @ 25 C | |
TRANSISTOR, SWITCHING; NPN; 40; 75; 6.0VDC (OPEN COLLECTOR); 600 COLLECTOR | |
Transistor: 200mA 200mW NPN General-Purpose Amplifier, SOT-23, 7IN. Reel | |
Transistor: 200mA 200mW PNP General-Purpose Amplifier, SOT-23, 7IN. Reel | |
Transistor: 200mA 625mW NPN General-Purpose Amplifier, TO-92 | |
Transistor: 200mA 625mW PNP General-Purpose Amplifier, TO-92 | |
Transistor: 500mA 300mW NPN General-Purpose Amplifier, SOT-23, 7IN. Reel | |
Transistor: 600mA 300mW NPN General-Purpose Amplifier, SOT-23, 7IN. Reel | |
Transistor: 600mA 300mW PNP General-Purpose Amplifier, SOT-23, 7IN. Reel | |
Transistor: 600mA 625mW NPN General-Purpose Amplifier, TO-92 | |
Transistor: 600mA 625mW PNP General-Purpose Amplifier, TO-92 | |
TRANSISTOR; 150MW DISSIPATION; SOT-363 | |
TRANSISTOR; 300MW DISSIPATION; SOT-23 | |
Transistor; Bipolar; PNP; ComplementaryHigh-Po wer; T03; 15A; 120V CEO | |
TRANSISTOR; NPN; 100; 100; 7.0; 4 ADC COLLECTOR; 10 ADC IB; 15W; 15 HFE MIN. | |
TRANSISTOR; NPN; 250; 400; 5; 16 ADC COLLECTOR; 5 ADC IB; 250W; 15 HFE MIN. | |
Transistor; NPN; 60; 100; 80; 30 Collector; 15 IB; 150W; 10 mAdc, PBF | |
TRANSISTOR; NPN; 80; 100; 7; 3 COLLECTOR; 1 IB; 1.5W; 83.4C/W (MAX.); 1.7 | |
Transistor; NPN; 80VDC; 5VDC; 10 Adc Collector; 2.0 W @ 25C; 62.5C/W (Max.) pbf | |
TRANSISTOR; NPN; SILICON; TO-220AB; 250; 400; 8; 8 COLLECTOR; 2.5 IB; 2W; 62.5 | |
TRANSISTOR; NPN; TO-220AB; 100; 100; 5.0; 5 ADC COLLECTOR; 120 IB; 2W | |
TRANSISTOR; NPN; TO-220AB; 80; 70; 5; 7A COLLECTOR; 3A IB; 40 W @ 25C | |
TRANSISTOR; NPN; TO-220AB; 80; 80; 5; 10 ADC COLLECTOR; 250 IB; 65 W @ 25C | |
Transistor; PNP ; Silicone Material Type; TO-3; | |
Transistor; PNP; 250 VDC (Max.); 250 VDC (Max.); 5.0 VDC (Max.); 10 HFE Min.PBF | |
TRANSISTOR; PNP; 80VDC; 100VDC; 7.0VDC;3.0 ADC COLLECTOR; 1.0 ADC IB; 10C/W | |
Transistor; PNP; 80VDC; 80VDC; 5.0VDC; 50 Adc Collector; 15 Adc IB; 0.584C/W pbf | |
Transistor; Power; NPN; 2.2A; TO-3 | |
Transistor; Power; PNP; VCB=-100V; IC=-3A; PD=40W; TO-220 Pkg | |
TRANSISTOR; SOT-23; NPN; 40 VDC (MAX.);60 VDC (MAX.); 6.0 VDC (MAX.) | |
TRANSISTOR; SOT-23; NPN; 40 VDC (MAX.);75 VDC (MAX.); 6.0 VDC (MAX.); -55 | |
TRANSISTOR; SOT-23; PNP; 60V; 0.6 COLLECTOR | |
Transistor; SS T092 RF Transistor NPN 160V -Lead Free | |
Transistor; TO-92; NPN; 30 VDC (Max.); 30 VDC (Max.); 10 VDC (Max.), PBF | |
TRANSISTOR; TO-92; NPN; 40; 60; 6.0; 200 COLLECTOR; -55 TO +155; 40 VDC (MIN.) | |
Transistor; TO-92; NPN; 80; 80; 5.0; 500 Collector; -55 to +150; 80 VDC, pbf | |
TRANSISTOR; TO-92; PNP; 40; 40; 5.0; 200 COLLECTOR; -55 TO +155; 40 VDC (MIN.) |