NPN power transistor,TIP50 1A TO-220
NPN power transistor,TIP50 1A TO-220
Bipolar (BJT) Transistor NPN 400V 1A 10MHz 2W Through Hole TO-220
Bipolar (BJT) Single Transistor, NPN, 400 V, 10 MHz, 40 W, 1 A, 150 RoHS Compliant: Yes
Bipolar Transistors - BJT NPN Gen Pur Power
TRANSISTOR NPN 500V 1A, TO-220
TRANS NPN 400V 1A TO220
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 4859856 | 497-2605-5-ND | 34X3401 | TIP50 | 70013797 | TIP50 |
| Product Name | Bipolar Transistors | Single Bipolar Transistors | Bipolar (Bjt) Single Transistor, Npn, 400 V, 10 Mhz, 40 W, 1 A, 150 Rohs Compliant Stmicroelectronics | Bipolar Transistors - BJT | TRANSISTOR NPN 500V 1A, TO-220 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | NPN | ||
| Package Type | TO-220; To-220 | TO-220; TO-220-3 | TO-3 | TO-220 | ||
| Number of units in IC | 1 | |||||
| IC(max) | 1000 milliamps | 1000 milliamps | ||||
| VCEO | 400 volts | 400 volts |