onsemi Bipolar Transistors D44H11G

Description
Transistor NPN 80V 10A 70W TO220AB
Request a Quote Datasheet
Description
Transistor NPN 80V 10A 70W TO220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 6255076 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
6255076
Bipolar Transistors 6255076
Transistor NPN 80V 10A 70W TO220AB

Transistor NPN 80V 10A 70W TO220AB

Supplier's Site
Bipolar Transistors - 1032981 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1032981
Bipolar Transistors 1032981
Transistor NPN 80V 10A 70W TO220AB

Transistor NPN 80V 10A 70W TO220AB

Supplier's Site
Single Bipolar Transistors - D44H11GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
D44H11GOS-ND
Single Bipolar Transistors D44H11GOS-ND
Bipolar (BJT) Transistor NPN 80V 10A 50MHz 2W Through Hole TO-220

Bipolar (BJT) Transistor NPN 80V 10A 50MHz 2W Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - D44H11G - 092139-D44H11G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - D44H11G
092139-D44H11G
TRANSISTORS - Transistors (BJT) - Single - D44H11G 092139-D44H11G
Manufacturer: ON Semiconductor Win Source Part Number: 092139-D44H11G Packaging: Tube/Rail Mounting: SMD (SMT) Frequency - Transition: 85MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DPAK-3 Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 1V @ 400mA, 8A Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 40 @ 4A, 1V Maximum Power Dissipation: 1.75W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 092139-D44H11G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Frequency - Transition: 85MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DPAK-3
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1V @ 400mA, 8A
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 40 @ 4A, 1V
Maximum Power Dissipation: 1.75W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
10A 80V TO-220 Bipolar Transistor
276-D44H11G
10A 80V TO-220 Bipolar Transistor 276-D44H11G
NPN BJT 10A 80V TO-220 Power Transistor Product overview: D44H11G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 80V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 10A, 80V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-D44H11G can be used for catalog matching and distributor lookup.

NPN BJT 10A 80V TO-220 Power Transistor Product overview: D44H11G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 80V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 10A, 80V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-D44H11G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - D44H11G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
D44H11G
Single Bipolar Transistors D44H11G
TRANS NPN 80V 10A TO220

TRANS NPN 80V 10A TO220

Supplier's Site Datasheet
Bipolar Transistor, Npn, 80V To-220; Transistor Polarity Onsemi - 26K3585 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 80V To-220; Transistor Polarity Onsemi
26K3585
Bipolar Transistor, Npn, 80V To-220; Transistor Polarity Onsemi 26K3585
BIPOLAR TRANSISTOR, NPN, 80V TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:10A; Power Dissipation:70W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:50MHzRoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 80V TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:10A; Power Dissipation:70W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:50MHzRoHS Compliant: Yes

Supplier's Site
BIP T0220 NPN 10A 80V - 70099796 - Allied Electronics, Inc.
Fort Worth, TX, USA
BIP T0220 NPN 10A 80V
70099796
BIP T0220 NPN 10A 80V 70099796
BIP T0220 NPN 10A 80V

BIP T0220 NPN 10A 80V

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - D44H11G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
D44H11G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) D44H11G
TRANS NPN 80V 10A TO220

TRANS NPN 80V 10A TO220

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
D44H11G
Bipolar Transistors - BJT D44H11G
Bipolar Transistors - BJT 10A 80V 50W NPN

Bipolar Transistors - BJT 10A 80V 50W NPN

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 6255076 D44H11GOS-ND 092139-D44H11G 276-D44H11G D44H11G 26K3585 70099796 D44H11G D44H11G
Product Name Bipolar Transistors Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - D44H11G 10A 80V TO-220 Bipolar Transistor Single Bipolar Transistors Bipolar Transistor, Npn, 80V To-220; Transistor Polarity Onsemi BIP T0220 NPN 10A 80V Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN NPN NPN; NPN NPN NPN; NPN NPN NPN
Package Type TO-220; To-220ab TO-220; TO-220-3 SOT3; DPAK-3 TO-220; TO-220-3 TO-3; TO-220 TO-220
Number of units in IC 1
IC(max) 10000 milliamps 10000 milliamps 10000 milliamps 10000 milliamps 10000 milliamps
VCEO 80 volts 80 volts 80 volts 80 volts 80 volts
Unlock Full Specs
to access all available technical data