Transistor Polarity:PNP; Collector Emitter Voltage Max:15V; Continuous Collector Current:100mA; Power Dissipation:300mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:300MHz; DC Current Gain hFE Min:40hFE RoHS Compliant: Yes
Germanium Mesa Transistor, PNP, for High-Speed Switching Applications, TO18 Package Type
TRANS PNP 15V TO18
| Newark, An Avnet Company | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 05H5500 | 70214872 | NTE126 |
| Product Name | Transistor Polarity Nte Electronics | TRANSISTOR PNP GERMANIUM 25V IC-0.2A TO-18 RF-IF AMP HIGH SPEED SWITCH | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Transistor Type | Transistor Polarity Nte Electronics | ||
| Package Type | TO-3 | TO-18 | |
| Polarity | PNP | ||
| IC(max) | 200 milliamps | ||
| VCEO | 15 volts | 15 volts |