onsemi Single Bipolar Transistors MJE15030G

Description
Bipolar (BJT) Transistor NPN 150V 8A 30MHz 50W Through Hole TO-220
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 150V 8A 30MHz 50W Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MJE15030GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJE15030GOS-ND
Single Bipolar Transistors MJE15030GOS-ND
Bipolar (BJT) Transistor NPN 150V 8A 30MHz 50W Through Hole TO-220

Bipolar (BJT) Transistor NPN 150V 8A 30MHz 50W Through Hole TO-220

Buy Now Datasheet
Bipolar Transistors - 5449680 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
5449680
Bipolar Transistors 5449680
NPN power transistor,MJE15030 8A

NPN power transistor,MJE15030 8A

Supplier's Site
Bipolar Transistors - 1250072 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1250072
Bipolar Transistors 1250072
NPN power transistor,MJE15030 8A

NPN power transistor,MJE15030 8A

Supplier's Site
Singapore, Singapore
150V 8A 50W TO-220 Bipolar Transistor
276-MJE15030G
150V 8A 50W TO-220 Bipolar Transistor 276-MJE15030G
NPN BJT 150V 8A 50W TO-220 Transistor Product overview: MJE15030G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 8A, 50W, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 8A, 50W, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE15030G can be used for catalog matching and distributor lookup.

NPN BJT 150V 8A 50W TO-220 Transistor Product overview: MJE15030G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 8A, 50W, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 8A, 50W, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE15030G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJE15030G - 058926-MJE15030G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJE15030G
058926-MJE15030G
TRANSISTORS - Transistors (BJT) - Single - MJE15030G 058926-MJE15030G
Manufacturer: ON Semiconductor Win Source Part Number: 058926-MJE15030G Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 30MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 150V Max Vce (sat): 500mV @ 100mA, 1A Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 20 @ 4A, 2V Maximum Power Dissipation: 50W

Manufacturer: ON Semiconductor
Win Source Part Number: 058926-MJE15030G
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 30MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 150V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 20 @ 4A, 2V
Maximum Power Dissipation: 50W

Buy Now Datasheet
TRANS NPN 150V 8A TO220AB - 598-MJE15030G - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 150V 8A TO220AB
598-MJE15030G
TRANS NPN 150V 8A TO220AB 598-MJE15030G
TRANS NPN 150V 8A TO220AB

TRANS NPN 150V 8A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MJE15030G
Bipolar Transistors - BJT MJE15030G
Bipolar Transistors - BJT 8A 150V 50W NPN

Bipolar Transistors - BJT 8A 150V 50W NPN

Buy Now Datasheet
Power Transistor, Npn, 150V, To-220; Transistor Polarity Onsemi - 26K4450 - Newark, An Avnet Company
Chicago, IL, United States
Power Transistor, Npn, 150V, To-220; Transistor Polarity Onsemi
26K4450
Power Transistor, Npn, 150V, To-220; Transistor Polarity Onsemi 26K4450
POWER TRANSISTOR, NPN, 150V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:150V; Continuous Collector Current:8A; Power Dissipation:50W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:30MHzRoHS Compliant: Yes

POWER TRANSISTOR, NPN, 150V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:150V; Continuous Collector Current:8A; Power Dissipation:50W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:30MHzRoHS Compliant: Yes

Supplier's Site
Transistor - 18722888 - Radwell International
Willingboro, NJ, United States
Transistor
18722888
Transistor 18722888
BIPOLAR TRANSISTOR, NPN, 150V, 8 AMP, 30MHZ, 50W, 40HFE, TO-220, 3 PINS, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

BIPOLAR TRANSISTOR, NPN, 150V, 8 AMP, 30MHZ, 50W, 40HFE, TO-220, 3 PINS, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
BIP T0220 NPN 8A 150V - 70100007 - Allied Electronics, Inc.
Fort Worth, TX, USA
BIP T0220 NPN 8A 150V
70100007
BIP T0220 NPN 8A 150V 70100007
BIP T0220 NPN 8A 150V

BIP T0220 NPN 8A 150V

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJE15030G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJE15030G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJE15030G
TRANS NPN 150V 8A TO220

TRANS NPN 150V 8A TO220

Supplier's Site
Single Bipolar Transistors - MJE15030G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MJE15030G
Single Bipolar Transistors MJE15030G
TRANS NPN 150V 8A TO220

TRANS NPN 150V 8A TO220

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Radwell International Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MJE15030GOS-ND 5449680 276-MJE15030G 058926-MJE15030G 598-MJE15030G MJE15030G 26K4450 18722888 70100007 MJE15030G MJE15030G
Product Name Single Bipolar Transistors Bipolar Transistors 150V 8A 50W TO-220 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MJE15030G TRANS NPN 150V 8A TO220AB Bipolar Transistors - BJT Power Transistor, Npn, 150V, To-220; Transistor Polarity Onsemi Transistor BIP T0220 NPN 8A 150V Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Polarity NPN NPN NPN NPN; NPN NPN; NPN NPN NPN NPN; NPN
Package Type TO-220; TO-220-3 TO-220; To-220ab TO-220; SOT3; TO-220AB TO-3; TO-220 TO-220 TO-220; TO-220-3
Number of units in IC 1
IC(max) 8000 milliamps 8000 milliamps 8000 milliamps 8000 milliamps
VCEO 150 volts 150 volts 150 volts 150 volts
Unlock Full Specs
to access all available technical data