Manufacturer: ON Semiconductor
Win Source Part Number: 116557-MJE700G
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-225AA
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 2.5V @ 30mA, 1.5A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 750 @ 1.5A, 3V
Maximum Power Dissipation: 40W
Bipolar (BJT) Transistor PNP - Darlington 60V 4A 40W Through Hole TO-126
PNP Darlington Power Transistor, 60V, 4A, TO-225 Product overview: MJE700G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE700G can be used for catalog matching and distributor lookup.
TRANS PNP DARL 60V 4A TO126
PNP-SI, TRANSISTOR; PNP; 60VDC; 60VDC; 5VDC; 4 ADC COLLECTOR; 0.1 ADC IB; 40W
Darlington Transistors 4A 60V Bipolar Power PNP
DARLINGTON TRANSISTOR, PNP, -60V, TO-225; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:4A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors | Darlington Transistors |
| Product Number | 116557-MJE700G | MJE700GOS-ND | 276-MJE700G | MJE700G | 70099520 | MJE700G | 26K4470 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJE700G | Single Bipolar Transistors | 60V 4A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | PNP-SI, TRANSISTOR; PNP; 60VDC; 60VDC; 5VDC; 4 ADC COLLECTOR; 0.1 ADC IB; 40W | Darlington Transistors | Darlington Transistor, Pnp, -60V, To-225; Transistor Polarity Onsemi |
| Polarity | PNP; PNP - Darlington | PNP | PNP | PNP | PNP | ||
| Package Type | SOT3; TO-225AA | TO-225AA, TO-126-3 | TO-225 | TO-3 | |||
| IC(max) | 4000 milliamps | 4000 milliamps | 4000 milliamps | ||||
| VCEO | 60 volts | 60 volts | 60 volts | ||||
| VCBO | 60 volts |