Manufacturer: ON Semiconductor
Win Source Part Number: 044835-MJE15033G
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 30MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 250V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 10 @ 2A, 5V
Maximum Power Dissipation: 2W
Bipolar (BJT) Transistor PNP 250V 8A 30MHz 50W Through Hole TO-220
Transistor,PNP Pwr,AUDIO Drivr,MJE15033G
Transistor,PNP Pwr,AUDIO Drivr,MJE15033G
Transistor,PNP Pwr,AUDIO Drivr,MJE15033G
Bipolar Transistor, PNP, 250 V, 8.0 A, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MJE15033G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 V, 8.0 A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 250 V, 8.0 A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE15033G can be used for catalog matching and distributor lookup.
BIPOLAR TRANSISTOR, PNP, -250V, TO-220; TRANSISTOR POLARITY:PNP; COLLECTOR EMITTER VOLTAGE V(BR)CEO:-250V; TRANSITION FREQUENCY FT:30MHZ; POWER DISSIPATION PD:50W; DC COLLECTOR CURRENT:-8A; DC CURRENT GAIN HFE:70HFE; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Transistor; PNP; 250 VDC (Max.); 250 VDC (Max.); 5.0 VDC (Max.); 10 HFE Min.PBF
BIPOLAR TRANSISTOR, PNP, -250V, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:250V; Continuous Collector Current:8A; Power Dissipation:50W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:-; MSL:- RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, Audio, PNP, -250 V, 30 MHz, 50 W, -8 A, 30 RoHS Compliant: Yes
TRANS PNP 250V 8A TO220
TRANS PNP 250V 8A TO220
Bipolar Transistors - BJT 8A 250V 50W PNP
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Radwell International | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 044835-MJE15033G | MJE15033GOS-ND | 464158 | 464158P | 276-MJE15033G | 18722896 | 70099655 | 45J1498 | 38K5611 | MJE15033G | MJE15033G | MJE15033G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJE15033G | Single Bipolar Transistors | Bipolar Transistors | Bipolar Transistors | 250 V 8.0 A TO-220 Bipolar Transistor | Transistor | Transistor; PNP; 250 VDC (Max.); 250 VDC (Max.); 5.0 VDC (Max.); 10 HFE Min.PBF | Bipolar Transistor, Pnp, -250V, To-220; Transistor Polarity Onsemi | Bipolar (Bjt) Single Transistor, Audio, Pnp, -250 V, 30 Mhz, 50 W, -8 A, 30 Rohs Compliant Onsemi | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP; PNP | PNP | PNP | PNP | PNP | PNP | PNP | PNP; PNP | ||||
| Package Type | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | TO-220; To-220ab | TO-220; TO-220 | TO-220 | TO-3; TO-220 | TO-3 | TO-220; TO-220-3 | ||||
| Number of units in IC | 1 | |||||||||||
| IC(max) | 8000 milliamps | 8000 milliamps | 8000 milliamps | 8000 milliamps | ||||||||
| VCEO | 220 volts | 250 volts | 250 volts | 250 volts |