Silicon Complementaryyy Transistors, Darlington Power Amp, Switch, PNP Bipolar Transistor Polarity
Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:10A; Power Dissipation:125W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; DC Current Gain hFE Min:1000hFE RoHS Compliant: Yes
TRANS NPN DARL 100V 10A TO3PN
| Allied Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 70215887 | 05H5697 | NTE270 |
| Product Name | TRANSISTOR NPN SILICON DARLINGTON 100V IC=10A TO-3P CASE COMPLEMENT TO NTE271 | Transistor Polarity Nte Electronics | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; PNP | ||
| Package Type | TO-218 | TO-3 | |
| PD | 125000 milliwatts | ||
| hfe | 500 | ||
| TJ | -65 to ? C (-85 to ? F) |