Bipolar (BJT) Transistor NPN 60V 10A 50MHz 2W Through Hole TO-220
NPN BJT Transistor, 60V, 10A, 50MHz, TO-220 Product overview: D44H8G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, 50MHz, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 10A, 50MHz, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-D44H8G can be used for catalog matching and distributor lookup.
NPN power transistor,D44H8 10A
NPN power transistor,D44H8 10A
Manufacturer: ON Semiconductor
Win Source Part Number: 080311-D44H8G
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Family Name: D44H8
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1V @ 400mA, 8A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 40 @ 4A, 1V
Maximum Power Dissipation: 2W
Alternative Parts (Cross-Reference): MJE2801T ; D44H8; MJE3055T; NTE182;
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
TRANSISTOR, POWER; NPN; TO-220AB; 60; 5; 10 ADC COLLECTOR; 2 W @ 25C
BIPOLAR TRANSISTOR, NPN, 60V TO-220; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; DC Collector Current:10A; Power Dissipation Pd:2W; Transistor Mounting:Through Hole; No. of Pins:3Pins; DC Current Gain hFE:60hFE RoHS Compliant: Yes
TRANS NPN 60V 10A TO220
Bipolar Transistors - BJT 10A 60V 50W NPN
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | D44H8GOS-ND | 276-D44H8G | 5450163 | 080311-D44H8G | 70100112 | 71J3833 | D44H8G | D44H8G |
| Product Name | Single Bipolar Transistors | 60V 10A 50MHz TO-220 Bipolar Transistor | Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - D44H8G | TRANSISTOR, POWER; NPN; TO-220AB; 60; 5; 10 ADC COLLECTOR; 2 W @ 25C | Bipolar Transistor, Npn, 60V To-220; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN | NPN; NPN | NPN | NPN | ||
| Package Type | TO-220; TO-220-3 | TO-220; To-220ab | TO-220; SOT3; TO-220AB | TO-220 | TO-3; TO-220 | |||
| IC(max) | 10000 milliamps | 10000 milliamps | 10000 milliamps | 10000 milliamps | 10000 milliamps | |||
| VCEO | 60 volts | 60 volts | 60 volts | 60 volts | ||||
| VCBO | 60 volts |