onsemi TRANSISTORS - Transistors (BJT) - Single - MJE13007G MJE13007G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 124464-MJE13007G Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 14MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 3V @ 2A, 8A Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 5 @ 5A, 5V Maximum Power Dissipation: 80W
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 124464-MJE13007G Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 14MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 3V @ 2A, 8A Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 5 @ 5A, 5V Maximum Power Dissipation: 80W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MJE13007G - 124464-MJE13007G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJE13007G
124464-MJE13007G
TRANSISTORS - Transistors (BJT) - Single - MJE13007G 124464-MJE13007G
Manufacturer: ON Semiconductor Win Source Part Number: 124464-MJE13007G Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 14MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 3V @ 2A, 8A Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 5 @ 5A, 5V Maximum Power Dissipation: 80W

Manufacturer: ON Semiconductor
Win Source Part Number: 124464-MJE13007G
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 14MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 3V @ 2A, 8A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 5 @ 5A, 5V
Maximum Power Dissipation: 80W

Buy Now Datasheet
Singapore, Singapore
8.0 A 400 V TO-220 Bipolar Transistor
276-MJE13007G
8.0 A 400 V TO-220 Bipolar Transistor 276-MJE13007G
8.0 A, 400 V NPN Bipolar Power Transistor, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MJE13007G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.0 A, 400 V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 8.0 A, 400 V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE13007G can be used for catalog matching and distributor lookup.

8.0 A, 400 V NPN Bipolar Power Transistor, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MJE13007G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.0 A, 400 V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 8.0 A, 400 V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE13007G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 1035142 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1035142
Bipolar Transistors 1035142
Transistor NPN 400V 8A SWITCHMODE TO220

Transistor NPN 400V 8A SWITCHMODE TO220

Supplier's Site
Bipolar Transistors - 7743568 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7743568
Bipolar Transistors 7743568
Transistor NPN 400V 8A SWITCHMODE TO220

Transistor NPN 400V 8A SWITCHMODE TO220

Supplier's Site
Single Bipolar Transistors - MJE13007GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJE13007GOS-ND
Single Bipolar Transistors MJE13007GOS-ND
Bipolar (BJT) Transistor NPN 400V 8A 14MHz 80W Through Hole TO-220

Bipolar (BJT) Transistor NPN 400V 8A 14MHz 80W Through Hole TO-220

Buy Now Datasheet
BIP T0220 NPN 8A 400V - 70100006 - Allied Electronics, Inc.
Fort Worth, TX, USA
BIP T0220 NPN 8A 400V
70100006
BIP T0220 NPN 8A 400V 70100006
BIP T0220 NPN 8A 400V

BIP T0220 NPN 8A 400V

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJE13007G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJE13007G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJE13007G
TRANS NPN 400V 8A TO220

TRANS NPN 400V 8A TO220

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MJE13007G
Bipolar Transistors - BJT MJE13007G
Bipolar Transistors - BJT 8A 400V 80W NPN

Bipolar Transistors - BJT 8A 400V 80W NPN

Buy Now Datasheet
Bipolar Transistor, Npn, 400V, To-220; Transistor Polarity Onsemi - 71J5860 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 400V, To-220; Transistor Polarity Onsemi
71J5860
Bipolar Transistor, Npn, 400V, To-220; Transistor Polarity Onsemi 71J5860
BIPOLAR TRANSISTOR, NPN, 400V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:8A; Power Dissipation:80W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 400V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:8A; Power Dissipation:80W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 400 V, 14 Mhz, 80 W, 8 A, 4 Rohs Compliant Onsemi - 38K5604 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 400 V, 14 Mhz, 80 W, 8 A, 4 Rohs Compliant Onsemi
38K5604
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 400 V, 14 Mhz, 80 W, 8 A, 4 Rohs Compliant Onsemi 38K5604
Bipolar (BJT) Single Transistor, General Purpose, NPN, 400 V, 14 MHz, 80 W, 8 A, 4 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, NPN, 400 V, 14 MHz, 80 W, 8 A, 4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 124464-MJE13007G 276-MJE13007G 1035142 MJE13007GOS-ND 70100006 MJE13007G MJE13007G 71J5860 38K5604
Product Name TRANSISTORS - Transistors (BJT) - Single - MJE13007G 8.0 A 400 V TO-220 Bipolar Transistor Bipolar Transistors Single Bipolar Transistors BIP T0220 NPN 8A 400V Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Bipolar Transistor, Npn, 400V, To-220; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, General Purpose, Npn, 400 V, 14 Mhz, 80 W, 8 A, 4 Rohs Compliant Onsemi
Polarity NPN; NPN NPN NPN NPN NPN NPN
Package Type TO-220; SOT3; TO-220AB TO-220; To-220ab TO-220; TO-220-3 TO-220 TO-3; TO-220 TO-3
Number of units in IC 1
IC(max) 8000 milliamps 8000 milliamps 8000 milliamps
VCEO 400 volts 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC817-40W/MIX-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
Bipolar Transistors - 1220645 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details
 - BC807-16E6327 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SOT23; SOT-23-3
View Details