Silicon NPN Transistor Audio Amplifiers
TRANS NPN 40V 0.6A TO92 10PK
| Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 70215882 | NTE123AP-10 |
| Product Name | Transistor; TO92; NPN; 40; 60; 6 V; 600mA; 1 W @ 25 degC; -55 to 150 degC; 357 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | TO92 | |
| IC(max) | 600 milliamps | 600 milliamps |
| VCEO | 40 volts | 40 volts |