Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BIPOLAR RF TRANSISTORS
ALLIED ELECTRONICS, INC.
70015120 -- TRANSISTOR POLARITY, PNP, SS T092 GP XSTR PNP 40V
Allied Electronics, Inc.
Transistor Polarity, PNP, SS T092 GP XSTR PNP 40V
70015120
Description
Transistor Polarity, PNP, SS T092 GP XSTR PNP 40V
Allied Electronics, Inc.
Done
Description
Transistor Polarity, PNP, SS T092 GP XSTR PNP 40V
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
Transistor Polarity, PNP, SS T092 GP XSTR PNP 40V
70015120
Transistor Polarity, PNP, SS T092 GP XSTR PNP 40V
70015120
Transistor Polarity, PNP, SS T092 GP XSTR PNP 40V
Transistor Polarity, PNP, SS T092 GP XSTR PNP 40V
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Bipolar RF Transistors
Product Number
70015120
Product Name
Transistor Polarity, PNP, SS T092 GP XSTR PNP 40V
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
Single Bipolar Transistors
BC857CE6433HTMA1
Specs
Polarity
PNP
Package Type
PG-SOT23-3
Packing Method
Tape Reel; Tape & Reel
View Details
3
suppliers
RS Components, Ltd.
Bipolar Transistors
2548673P
Specs
Package Type
PowerDI5060-8/SWP
View Details
Nexperia B.V.
45 V, 500 mA NPN general-purpose transistors
BC817-40W-QF
Specs
Package Type
SOT323; SOT323 SOT323
I
C(max)
500 milliamps
V
CEO
45 volts
View Details
2
suppliers
Rochester Electronics
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E
2SA1352E
Specs
Package Type
SOT3
View Details