BIPOLAR TRANSISTOR, PNP, -300V, TO-39; Transistor Polarity:PNP; Collector Emitter Voltage Max:300V; Continuous Collector Current:1A; Power Dissipation:10W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 29C4572 | 70215871 |
| Product Name | Bipolar Transistor, Pnp, -300V, To-39; Transistor Polarity Nte Electronics | T-PNP SI-LINEAR AMP & SW |
| Polarity | PNP | PNP |
| Package Type | TO-3; TO-39 | TO-39 |
| IC(max) | 1000 milliamps | 1000 milliamps |
| VCEO | 300 volts | 300 volts |