onsemi 40V 200mA 250MHz Bipolar Transistor 2N3906G

Description
PNP BJT Transistor, TO-92, 40V, 200mA, 250MHz Product overview: 2N3906G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200mA, 250MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 200mA, 250MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3906G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP BJT Transistor, TO-92, 40V, 200mA, 250MHz Product overview: 2N3906G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200mA, 250MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 200mA, 250MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3906G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 200mA 250MHz Bipolar Transistor
276-2N3906G
40V 200mA 250MHz Bipolar Transistor 276-2N3906G
PNP BJT Transistor, TO-92, 40V, 200mA, 250MHz Product overview: 2N3906G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200mA, 250MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 200mA, 250MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3906G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, TO-92, 40V, 200mA, 250MHz Product overview: 2N3906G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200mA, 250MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 200mA, 250MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3906G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2N3906GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N3906GOS-ND
Single Bipolar Transistors 2N3906GOS-ND
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2N3906G - 1003880-2N3906G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N3906G
1003880-2N3906G
TRANSISTORS - Transistors (BJT) - Single - 2N3906G 1003880-2N3906G
Manufacturer: ON Semiconductor Win Source Part Number: 1003880-2N3906G Packaging: Bulk Mounting: Through Hole Frequency - Transition: 250MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 400mV @ 5mA, 50mA Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1003880-2N3906G
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 250MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 400mV @ 5mA, 50mA
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
TRANSISTOR; TO-92; PNP; 40; 40; 5.0; 200 COLLECTOR; -55 TO +155; 40 VDC (MIN.) - 70099475 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSISTOR; TO-92; PNP; 40; 40; 5.0; 200 COLLECTOR; -55 TO +155; 40 VDC (MIN.)
70099475
TRANSISTOR; TO-92; PNP; 40; 40; 5.0; 200 COLLECTOR; -55 TO +155; 40 VDC (MIN.) 70099475
TRANSISTOR; TO-92; PNP; 40; 40; 5.0; 200 COLLECTOR; -55 TO +155; 40 VDC (MIN.)

TRANSISTOR; TO-92; PNP; 40; 40; 5.0; 200 COLLECTOR; -55 TO +155; 40 VDC (MIN.)

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N3906G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N3906G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N3906G
TRANS PNP 40V 0.2A TO92

TRANS PNP 40V 0.2A TO92

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2N3906G 2N3906GOS-ND 1003880-2N3906G 70099475 2N3906G
Product Name 40V 200mA 250MHz Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2N3906G TRANSISTOR; TO-92; PNP; 40; 40; 5.0; 200 COLLECTOR; -55 TO +155; 40 VDC (MIN.) Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP PNP
IC(max) 200 milliamps 200 milliamps 200 milliamps
VCEO 40 volts 40 volts 40 volts
VCBO 40 volts 40 volts
fT 250 MHz
Unlock Full Specs
to access all available technical data