Silicon Complementaryyy Transistors
TRANSISTOR, BJT, NPN, -100V, -16A, TO-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:16A; Power Dissipation:150W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANS PNP DARL 100V 16A TO3
| Allied Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 70215870 | 31C3626 | NTE250 |
| Product Name | TRANSISTOR PNP SILICON DARLINGTON 100V IC=16A TO-3 CASE POWER AMP COMP'L TO NTE2 | Transistor, Bjt, Npn, -100V, -16A, To-3; Transistor Polarity Nte Electronics | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | NPN | |
| Transistor Technology / Material | Silicon | ||
| Package Type | TO-3 | TO-3 | |
| IC(max) | 16000 milliamps | 16000 milliamps | 16000 milliamps |
| VCEO | 100 volts | 100 volts | 100 volts |