onsemi 100V 12A Bipolar Transistor 2N6052G

Description
PNP Darlington Power Transistor, 100V, 12A, TO-204 Product overview: 2N6052G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 12A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 12A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6052G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP Darlington Power Transistor, 100V, 12A, TO-204 Product overview: 2N6052G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 12A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 12A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6052G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 12A Bipolar Transistor
276-2N6052G
100V 12A Bipolar Transistor 276-2N6052G
PNP Darlington Power Transistor, 100V, 12A, TO-204 Product overview: 2N6052G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 12A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 12A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6052G can be used for catalog matching and distributor lookup.

PNP Darlington Power Transistor, 100V, 12A, TO-204 Product overview: 2N6052G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 12A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 12A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6052G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2N6052G - 762279-2N6052G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N6052G
762279-2N6052G
TRANSISTORS - Transistors (BJT) - Single - 2N6052G 762279-2N6052G
Manufacturer: ON Semiconductor Win Source Part Number: 762279-2N6052G Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-204AA, TO-3 Power - Max: 150W Transistor Type: PNP - Darlington Family Name: 2N6052 Categories: Discrete Semiconductor Products Manufacturer Package: TO-3 Current - Collector (Ic) (Maximum): 12A Voltage - Collector Emitter Breakdown (Maximum): 100V Vce Saturation (Maximum) @ Ib, Ic: 3V @ 120mA, 12A Current - Collector Cutoff (Maximum): 1mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 750 @ 6A, 3V Alternative Parts (Cross-Reference): 2N6052 PBFREE; 2N6052 Lead Free; 2N6052; ; Introduction Date: September 25, 1998 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 762279-2N6052G
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C (TJ)
Package: TO-204AA, TO-3
Power - Max: 150W
Transistor Type: PNP - Darlington
Family Name: 2N6052
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3
Current - Collector (Ic) (Maximum): 12A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Vce Saturation (Maximum) @ Ib, Ic: 3V @ 120mA, 12A
Current - Collector Cutoff (Maximum): 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 750 @ 6A, 3V
Alternative Parts (Cross-Reference): 2N6052 PBFREE; 2N6052 Lead Free; 2N6052; ;
Introduction Date: September 25, 1998
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - 2N6052GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N6052GOS-ND
Single Bipolar Transistors 2N6052GOS-ND
Bipolar (BJT) Transistor PNP - Darlington 100V 12A 150W Through Hole TO-204 (TO-3)

Bipolar (BJT) Transistor PNP - Darlington 100V 12A 150W Through Hole TO-204 (TO-3)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N6052G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N6052G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N6052G
TRANS PNP DARL 100V 12A TO204

TRANS PNP DARL 100V 12A TO204

Supplier's Site
Sheung Wan, Hong Kong
Darlington Transistors
2N6052G
Darlington Transistors 2N6052G
Darlington Transistors 12A 100V Bipolar Power PNP

Darlington Transistors 12A 100V Bipolar Power PNP

Buy Now Datasheet
TRANS PNP DARL 100V 12A TO3 - 598-2N6052G - Utmel Electronic Limited
Hong Kong, China
TRANS PNP DARL 100V 12A TO3
598-2N6052G
TRANS PNP DARL 100V 12A TO3 598-2N6052G
TRANS PNP DARL 100V 12A TO3

TRANS PNP DARL 100V 12A TO3

Supplier's Site
Transistor - 18710514 - Radwell International
Willingboro, NJ, United States
Transistor
18710514
Transistor 18710514
POWER BIPOLAR TRANSISTOR, 12A I(C), 100V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-3, METAL, 2 PIN, ROHS. FREE 2 YEAR RADWELL WARRANTY

POWER BIPOLAR TRANSISTOR, 12A I(C), 100V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-3, METAL, 2 PIN, ROHS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
BIP T03 PNP 12A 100V, LEAD-FREE - 70099774 - Allied Electronics, Inc.
Fort Worth, TX, USA
BIP T03 PNP 12A 100V, LEAD-FREE
70099774
BIP T03 PNP 12A 100V, LEAD-FREE 70099774
BIP T03 PNP 12A 100V, LEAD-FREE

BIP T03 PNP 12A 100V, LEAD-FREE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Radwell International Allied Electronics, Inc.
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Darlington Transistors Transistors RF Transistors Bipolar RF Transistors
Product Number 276-2N6052G 762279-2N6052G 2N6052GOS-ND 2N6052G 2N6052G 598-2N6052G 18710514 70099774
Product Name 100V 12A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2N6052G Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Darlington Transistors TRANS PNP DARL 100V 12A TO3 Transistor BIP T03 PNP 12A 100V, LEAD-FREE
Polarity PNP PNP PNP PNP; PNP PNP
IC(max) 12000 milliamps 12000 milliamps
VCEO 100 volts 100 volts
VCBO 100 volts
PD 150000 milliwatts 150000 milliwatts
Unlock Full Specs
to access all available technical data