onsemi TRANSISTORS - Transistors (BJT) - Single - 2N6045G 2N6045G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 053154-2N6045G Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 2V @ 12mA, 3A Collector Cut-off Current(Max): 20μA Typical Gain (hFE) (Min): 1000 @ 3A, 4V Maximum Power Dissipation: 75W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 053154-2N6045G Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 2V @ 12mA, 3A Collector Cut-off Current(Max): 20μA Typical Gain (hFE) (Min): 1000 @ 3A, 4V Maximum Power Dissipation: 75W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N6045G - 053154-2N6045G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N6045G
053154-2N6045G
TRANSISTORS - Transistors (BJT) - Single - 2N6045G 053154-2N6045G
Manufacturer: ON Semiconductor Win Source Part Number: 053154-2N6045G Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 2V @ 12mA, 3A Collector Cut-off Current(Max): 20μA Typical Gain (hFE) (Min): 1000 @ 3A, 4V Maximum Power Dissipation: 75W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 053154-2N6045G
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 2V @ 12mA, 3A
Collector Cut-off Current(Max): 20μA
Typical Gain (hFE) (Min): 1000 @ 3A, 4V
Maximum Power Dissipation: 75W
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Darlington Pairs - 1784760 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
1784760
Darlington Pairs 1784760
Darlington NPN 100V 8A 75W TO220AB

Darlington NPN 100V 8A 75W TO220AB

Supplier's Site
Single Bipolar Transistors - 2N6045GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N6045GOS-ND
Single Bipolar Transistors 2N6045GOS-ND
Bipolar (BJT) Transistor NPN - Darlington 100V 8A 75W Through Hole TO-220

Bipolar (BJT) Transistor NPN - Darlington 100V 8A 75W Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
100V 8A 75W Bipolar Transistor
276-2N6045G
100V 8A 75W Bipolar Transistor 276-2N6045G
NPN Darlington Transistor 100V 8A 75W TO-220AB Product overview: 2N6045G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A, 75W. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 8A, 75W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6045G can be used for catalog matching and distributor lookup.

NPN Darlington Transistor 100V 8A 75W TO-220AB Product overview: 2N6045G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A, 75W. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 8A, 75W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6045G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Darlington Transistor, Npn, 100V, To-220; Transistor Polarity Onsemi - 26K5308 - Newark, An Avnet Company
Chicago, IL, United States
Darlington Transistor, Npn, 100V, To-220; Transistor Polarity Onsemi
26K5308
Darlington Transistor, Npn, 100V, To-220; Transistor Polarity Onsemi 26K5308
DARLINGTON TRANSISTOR, NPN, 100V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:8A; Power Dissipation:75W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

DARLINGTON TRANSISTOR, NPN, 100V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:8A; Power Dissipation:75W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
BIP T0220 NPN 8A 100V - 70099773 - Allied Electronics, Inc.
Fort Worth, TX, USA
BIP T0220 NPN 8A 100V
70099773
BIP T0220 NPN 8A 100V 70099773
BIP T0220 NPN 8A 100V

BIP T0220 NPN 8A 100V

Supplier's Site
Sheung Wan, Hong Kong
Darlington Transistors
2N6045G
Darlington Transistors 2N6045G
Darlington Transistors 8A 100V Bipolar Power NPN

Darlington Transistors 8A 100V Bipolar Power NPN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N6045G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N6045G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N6045G
TRANS NPN DARL 100V 8A TO220

TRANS NPN DARL 100V 8A TO220

Supplier's Site
Single Bipolar Transistors - 2N6045G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2N6045G
Single Bipolar Transistors 2N6045G
TRANS NPN DARL 100V 8A TO220

TRANS NPN DARL 100V 8A TO220

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Darlington Transistors Transistors Bipolar RF Transistors Darlington Transistors Bipolar RF Transistors Darlington Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 053154-2N6045G 1784760 2N6045GOS-ND 276-2N6045G 26K5308 70099773 2N6045G 2N6045G 2N6045G
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N6045G Darlington Pairs Single Bipolar Transistors 100V 8A 75W Bipolar Transistor Darlington Transistor, Npn, 100V, To-220; Transistor Polarity Onsemi BIP T0220 NPN 8A 100V Darlington Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Polarity NPN; NPN - Darlington NPN NPN NPN NPN NPN NPN - Darlington; NPN
Package Type TO-220; SOT3; TO-220AB TO-220; TO-220 TO-220; TO-220-3 TO-3; TO-220 TO-220 TO-220; TO-220-3
Number of units in IC 1
IC(max) 8000 milliamps 8000 milliamps 8000 milliamps 8000 milliamps
VCEO 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data