PNP BJT Transistor, 60V, 500mA, 50MHz, TO-92 Product overview: MPSA55G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500mA, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 500mA, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA55G can be used for catalog matching and distributor lookup.
PNP Bipolar Transistor
Bipolar (BJT) Transistor PNP 60V 500mA 50MHz 625mW Through Hole TO-92 (TO-226)
Manufacturer: ON Semiconductor
Win Source Part Number: 928003-MPSA55G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 60 V 500 mA 50MHz 625 mW Through Hole TO-92 (TO-226)
Package: Bulk
Package: TO-226-3, TO-92-3 Long Body
Mounting: Through Hole
Part Status: Obsolete
Family Name: MPSA55
Categories: Discrete Semiconductor Products
Case / Package: TO-92 (TO-226)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: MPSA55G-ND, MPSA55GOS
TRANS PNP 60V 0.5A TO92
TRANS PNP 60V 0.5A TO92
Transistor, PNP, 60 V(CEO), 500 mA, TO-92 Pb-Free
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-MPSA55G | MPSA55G | MPSA55GOS-ND | 928003-MPSA55G | MPSA55G | MPSA55G | 70099676 |
| Product Name | 60V 500mA 50MHz Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MPSA55G | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, PNP, 60 V(CEO), 500 mA, TO-92 Pb-Free | |
| Polarity | PNP | PNP | PNP | PNP | PNP; PNP | PNP | |
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | |||
| VCEO | 60 volts | 60 volts | 60 volts | -60 volts | |||
| VCBO | 60 volts | 60 volts | |||||
| fT | 50 MHz |