Bipolar (BJT) Transistor NPN 140V 16A 150W Chassis Mount TO-3
Manufacturer: STMicroelectronics
Win Source Part Number: 1123785-2N3773
Packaging: Bulk
Mounting Style: Chassis Mount
Transistor Type: NPN
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-3
Status: Obsolete
Temperature Range - Operating: 200°C
Manufacturer Homepage: www.mospec.com.tw
Manufacturer Package: TO-204AA, TO-3
Current - Collector (Ic) (Maximum): 16A
Voltage - Collector Emitter Breakdown (Maximum): 140V
Current - Collector Cutoff (Maximum): 10mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: 2N3773
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 4V at 3.2A, 16A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 15 at 8A, 4V
Maximum Power: 150W
TRANSISTOR, NPN, 60V 16A 140V, TO-3 PKG
| DigiKey | Win Source Electronics | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 497-6204-ND | 1123785-2N3773 | 70013820 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2N3773 | TRANSISTOR, NPN, 60V 16A 140V, TO-3 PKG |
| Polarity | NPN | NPN | NPN |
| Package Type | TO-3; TO-204AA, TO-3 | TO-3; SOT3 | TO-3 |
| Packing Method | Bulk; Bulk | ||
| TJ | 200 C (392 F) | ||
| Power Gain | 15 dB |