Silicon Complementary Transistor, General Purpose Output & Driver
BIPOLAR TRANSISTOR, NPN, 75V; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:75V; TRANSITION FREQUENCY TYP FT:375MHZ; POWER DISSIPATION P. FREE 2 YEAR RADWELL WARRANTY
BIPOLAR TRANSISTOR, NPN, 75V; Transistor Polarity:NPN; Collector Emitter Voltage Max:75V; Continuous Collector Current:1A; Power Dissipation:1.67W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:375MHz RoHS Compliant: Yes
| Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 70214671 | 18751699 | 29C4473 |
| Product Name | TRANSISTOR NPN SILICON 90V 1A TO-202 CASE GENERAL PURPOSE OUTPUT & DRIVER COMP'L | Transistor | Bipolar Transistor, Npn, 75V; Transistor Polarity Nte Electronics |
| Polarity | NPN | NPN | |
| Package Type | TO-202 | TO-3 | |
| IC(max) | 1000 milliamps | 1000 milliamps | |
| VCEO | 75 volts | 75 volts |