onsemi Single Bipolar Transistors MJ15025G

Description
Bipolar (BJT) Transistor PNP 250V 16A 4MHz 250W Through Hole TO-204 (TO-3)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 250V 16A 4MHz 250W Through Hole TO-204 (TO-3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MJ15025GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJ15025GOS-ND
Single Bipolar Transistors MJ15025GOS-ND
Bipolar (BJT) Transistor PNP 250V 16A 4MHz 250W Through Hole TO-204 (TO-3)

Bipolar (BJT) Transistor PNP 250V 16A 4MHz 250W Through Hole TO-204 (TO-3)

Buy Now Datasheet
Bipolar Transistors - 5449703 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
5449703
Bipolar Transistors 5449703
PNP power transistor,MJ15025 16A

PNP power transistor,MJ15025 16A

Supplier's Site
Bipolar Transistors - 1220089 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1220089
Bipolar Transistors 1220089
PNP power transistor,MJ15025 16A

PNP power transistor,MJ15025 16A

Supplier's Site
Singapore, Singapore
250V 16A 250W Bipolar Transistor
276-MJ15025G
250V 16A 250W Bipolar Transistor 276-MJ15025G
PNP BJT 250V 16A 250W TO-3 Transistor Product overview: MJ15025G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 16A, 250W. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 16A, 250W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ15025G can be used for catalog matching and distributor lookup.

PNP BJT 250V 16A 250W TO-3 Transistor Product overview: MJ15025G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 16A, 250W. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 16A, 250W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ15025G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJ15025G - 041660-MJ15025G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJ15025G
041660-MJ15025G
TRANSISTORS - Transistors (BJT) - Single - MJ15025G 041660-MJ15025G
Manufacturer: ON Semiconductor Win Source Part Number: 041660-MJ15025G Packaging: Tray Mounting: Through Hole Frequency - Transition: 4MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-3 Maximum Current Collector: 16A VCEO Maximum Collector-Emitter Breakdown Voltage: 250V Max Vce (sat): 4V @ 3.2A, 16A Collector Cut-off Current(Max): 500μA Typical Gain (hFE) (Min): 15 @ 8A, 4V Maximum Power Dissipation: 250W Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Audio, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 041660-MJ15025G
Packaging: Tray
Mounting: Through Hole
Frequency - Transition: 4MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: TO-3
Maximum Current Collector: 16A
VCEO Maximum Collector-Emitter Breakdown Voltage: 250V
Max Vce (sat): 4V @ 3.2A, 16A
Collector Cut-off Current(Max): 500μA
Typical Gain (hFE) (Min): 15 @ 8A, 4V
Maximum Power Dissipation: 250W
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Industrial

Buy Now Datasheet
BIP T03 PNP 16A 200V FG, LEAD-FREE - 70099997 - Allied Electronics, Inc.
Fort Worth, TX, USA
BIP T03 PNP 16A 200V FG, LEAD-FREE
70099997
BIP T03 PNP 16A 200V FG, LEAD-FREE 70099997
BIP T03 PNP 16A 200V FG, LEAD-FREE

BIP T03 PNP 16A 200V FG, LEAD-FREE

Supplier's Site
Single Bipolar Transistors - MJ15025G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MJ15025G
Single Bipolar Transistors MJ15025G
TRANS PNP 250V 16A TO204

TRANS PNP 250V 16A TO204

Supplier's Site Datasheet
Bipolar Transistor, Pnp, -250V To-3; Transistor Polarity Onsemi - 26K4521 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -250V To-3; Transistor Polarity Onsemi
26K4521
Bipolar Transistor, Pnp, -250V To-3; Transistor Polarity Onsemi 26K4521
BIPOLAR TRANSISTOR, PNP, -250V TO-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:250V; Continuous Collector Current:16A; Power Dissipation:250W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:-; MSL:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -250V TO-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:250V; Continuous Collector Current:16A; Power Dissipation:250W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, Audio, Pnp, -250 V, 4 Mhz, 250 W, -16 A, 60 Rohs Compliant Onsemi - 38K5642 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Audio, Pnp, -250 V, 4 Mhz, 250 W, -16 A, 60 Rohs Compliant Onsemi
38K5642
Bipolar (Bjt) Single Transistor, Audio, Pnp, -250 V, 4 Mhz, 250 W, -16 A, 60 Rohs Compliant Onsemi 38K5642
Bipolar (BJT) Single Transistor, Audio, PNP, -250 V, 4 MHz, 250 W, -16 A, 60 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, Audio, PNP, -250 V, 4 MHz, 250 W, -16 A, 60 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MJ15025G
Bipolar Transistors - BJT MJ15025G
Bipolar Transistors - BJT 16A 250V 250W PNP

Bipolar Transistors - BJT 16A 250V 250W PNP

Buy Now Datasheet
Transistor - 18706798 - Radwell International
Willingboro, NJ, United States
Transistor
18706798
Transistor 18706798
BIPOLAR PNP TRANSISTOR, THROUGH-HOLE MOUNT, CASE: TO-204-2, COLLECTOR EMITTER VOLTAGE: 250 V, COLLECTOR BASE VOLTAGE: 400 V, EMITTER BASE VOLTAGE: 5 V, COLLECTOR EMITTER SATURATION: 1.4 V, MAXIMUM DC COLLECTOR CURRENT: 16 A, POWER DISSIPATION: 250 W. FREE 2 YEAR RADWELL WARRANTY

BIPOLAR PNP TRANSISTOR, THROUGH-HOLE MOUNT, CASE: TO-204-2, COLLECTOR EMITTER VOLTAGE: 250 V, COLLECTOR BASE VOLTAGE: 400 V, EMITTER BASE VOLTAGE: 5 V, COLLECTOR EMITTER SATURATION: 1.4 V, MAXIMUM DC COLLECTOR CURRENT: 16 A, POWER DISSIPATION: 250 W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJ15025G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJ15025G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJ15025G
TRANS PNP 250V 16A TO204

TRANS PNP 250V 16A TO204

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number MJ15025GOS-ND 5449703 276-MJ15025G 041660-MJ15025G 70099997 MJ15025G 26K4521 38K5642 MJ15025G 18706798 MJ15025G
Product Name Single Bipolar Transistors Bipolar Transistors 250V 16A 250W Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MJ15025G BIP T03 PNP 16A 200V FG, LEAD-FREE Single Bipolar Transistors Bipolar Transistor, Pnp, -250V To-3; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, Audio, Pnp, -250 V, 4 Mhz, 250 W, -16 A, 60 Rohs Compliant Onsemi Bipolar Transistors - BJT Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP PNP; PNP PNP PNP; PNP PNP PNP
Package Type TO-3; TO-204AA, TO-3 To-204 TO-3; SOT3; TO-3 TO-204AA (TO-3) TO-204AA, TO-3 TO-3 TO-3
Number of units in IC 1
IC(max) 16000 milliamps 16000 milliamps 16000 milliamps 16000 milliamps 16000 milliamps
VCEO 250 volts 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data