onsemi Bipolar Transistors MMBT2907ALT1G

Description
PNP transistor,MMBT2907A 0.6A
Request a Quote Datasheet
Description
PNP transistor,MMBT2907A 0.6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 1138676P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1138676P
Bipolar Transistors 1138676P
PNP transistor,MMBT2907A 0.6A

PNP transistor,MMBT2907A 0.6A

Supplier's Site
Bipolar Transistors - 1138676 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1138676
Bipolar Transistors 1138676
PNP transistor,MMBT2907A 0.6A

PNP transistor,MMBT2907A 0.6A

Supplier's Site
Single Bipolar Transistors - MMBT2907ALT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT2907ALT1GOSCT-ND
Single Bipolar Transistors MMBT2907ALT1GOSCT-ND
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBT2907ALT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT2907ALT1GOSDKR-ND
Single Bipolar Transistors MMBT2907ALT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - MMBT2907ALT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT2907ALT1GOSTR-ND
Single Bipolar Transistors MMBT2907ALT1GOSTR-ND
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBT2907ALT1G - 023739-MMBT2907ALT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT2907ALT1G
023739-MMBT2907ALT1G
TRANSISTORS - Transistors (BJT) - Single - MMBT2907ALT1G 023739-MMBT2907ALT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023739-MMBT2907ALT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Family Name: MMBT2907A Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.6V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): SBT2907A; MMBT2907A-7-F; MMBT2907A; Introduction Date: August 18, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 023739-MMBT2907ALT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Family Name: MMBT2907A
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.6V @ 50mA, 500mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): SBT2907A; MMBT2907A-7-F; MMBT2907A;
Introduction Date: August 18, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
 - MMBT2907ALT1G - Rochester Electronics
Newburyport, MA, United States
PNP Bipolar Transistor

PNP Bipolar Transistor

Supplier's Site Datasheet
Singapore, Singapore
60V 600mA 200MHz SOT-23 Bipolar Transistor
276-MMBT2907ALT1G
60V 600mA 200MHz SOT-23 Bipolar Transistor 276-MMBT2907ALT1G
PNP BJT Transistor, 60V, 600mA, 200MHz, SOT-23 Product overview: MMBT2907ALT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 600mA, 200MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 600mA, 200MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2907ALT1G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 60V, 600mA, 200MHz, SOT-23 Product overview: MMBT2907ALT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 600mA, 200MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 600mA, 200MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2907ALT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MMBT2907ALT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBT2907ALT1G
Single Bipolar Transistors MMBT2907ALT1G
TRANS PNP 60V 0.6A SOT23-3

TRANS PNP 60V 0.6A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT2907ALT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT2907ALT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT2907ALT1G
TRANS PNP 60V 0.6A SOT23-3

TRANS PNP 60V 0.6A SOT23-3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
MMBT2907ALT1G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT MMBT2907ALT1G
60V 300mW 100@150mA,10V 600mA PNP SOT-23 Bipolar Transistors - BJT ROHS

60V 300mW 100@150mA,10V 600mA PNP SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMBT2907ALT1G
Bipolar Transistors - BJT MMBT2907ALT1G
Bipolar Transistors - BJT 600mA 60V PNP

Bipolar Transistors - BJT 600mA 60V PNP

Buy Now Datasheet
Bipolar Transistor, Full Reel; Transistor Polarity Onsemi - 67R1338 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Full Reel; Transistor Polarity Onsemi
67R1338
Bipolar Transistor, Full Reel; Transistor Polarity Onsemi 67R1338
BIPOLAR TRANSISTOR, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:600mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:200MHzRoHS Compliant: Yes

BIPOLAR TRANSISTOR, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:600mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:200MHzRoHS Compliant: Yes

Supplier's Site
Bipolar Transistor, Pnp, -60V, Sot-23; Transistor Polarity Onsemi - 88H4785 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -60V, Sot-23; Transistor Polarity Onsemi
88H4785
Bipolar Transistor, Pnp, -60V, Sot-23; Transistor Polarity Onsemi 88H4785
BIPOLAR TRANSISTOR, PNP, -60V, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:600mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -60V, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:600mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -60 V, 200 Mhz, 225 Mw, -600 Ma, 200 Rohs Compliant Onsemi - 58M9144 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -60 V, 200 Mhz, 225 Mw, -600 Ma, 200 Rohs Compliant Onsemi
58M9144
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -60 V, 200 Mhz, 225 Mw, -600 Ma, 200 Rohs Compliant Onsemi 58M9144
Bipolar (BJT) Single Transistor, General Purpose, PNP, -60 V, 200 MHz, 225 mW, -600 mA, 200 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, PNP, -60 V, 200 MHz, 225 mW, -600 mA, 200 RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -60 V, 200 Mhz, 300 Mw, -600 Ma, 50 Rohs Compliant Onsemi - 94W9000 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -60 V, 200 Mhz, 300 Mw, -600 Ma, 50 Rohs Compliant Onsemi
94W9000
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -60 V, 200 Mhz, 300 Mw, -600 Ma, 50 Rohs Compliant Onsemi 94W9000
Bipolar (BJT) Single Transistor, General Purpose, PNP, -60 V, 200 MHz, 300 mW, -600 mA, 50 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, PNP, -60 V, 200 MHz, 300 mW, -600 mA, 50 RoHS Compliant: Yes

Supplier's Site
TRANSISTOR; SOT-23; PNP; 60V; 0.6 COLLECTOR - 70099529 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSISTOR; SOT-23; PNP; 60V; 0.6 COLLECTOR
70099529
TRANSISTOR; SOT-23; PNP; 60V; 0.6 COLLECTOR 70099529
TRANSISTOR; SOT-23; PNP; 60V; 0.6 COLLECTOR

TRANSISTOR; SOT-23; PNP; 60V; 0.6 COLLECTOR

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1138676P 1138676 MMBT2907ALT1GOSCT-ND 023739-MMBT2907ALT1G MMBT2907ALT1G 276-MMBT2907ALT1G MMBT2907ALT1G MMBT2907ALT1G MMBT2907ALT1G MMBT2907ALT1G 67R1338 88H4785 58M9144 70099529
Product Name Bipolar Transistors Bipolar Transistors Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MMBT2907ALT1G 60V 600mA 200MHz SOT-23 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Bipolar Transistors - BJT Bipolar Transistor, Full Reel; Transistor Polarity Onsemi Bipolar Transistor, Pnp, -60V, Sot-23; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -60 V, 200 Mhz, 225 Mw, -600 Ma, 200 Rohs Compliant Onsemi TRANSISTOR; SOT-23; PNP; 60V; 0.6 COLLECTOR
Polarity PNP PNP PNP PNP; PNP PNP PNP PNP; PNP PNP PNP PNP PNP
Package Type SOT23; SOT-23 SOT23; Sot-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 (TO-236) 3 LEAD SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 TO-3 TO-3; SOT23 TO-3 SOT23
Number of units in IC 1
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 600 milliamps 600 milliamps 600 milliamps 600 milliamps 600 milliamps 600 milliamps -600 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Single, Pre-Biased Bipolar Transistors - BCR108WE6327BTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-25R - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
TJ -55 to 150 C (-67 to 302 F)
View Details
Bipolar Transistors - 1220656 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details