BIPOLAR TRANSISTOR, NPN, 50V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:500mA; Power Dissipation:900mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-RoHS Compliant: Yes
TRANS NPN 50V 0.5A TO92HS
Silicon Complementary Transistors
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 31C3410 | NTE192A | 70215972 |
| Product Name | Bipolar Transistor, Npn, 50V, To-92; Transistor Polarity Nte Electronics | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANSISTOR NPN SILICON 70V IC=0.5A TO-92HS CASE AUDIO POWER OUTPUT |
| Polarity | NPN | NPN | |
| Package Type | TO-3; TO-92 | TO-92 | |
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps |
| VCEO | 50 volts | 50 volts | 50 volts |
| PD | 900 milliwatts | 560 milliwatts |