Micro Commercial Components Corp. Single Bipolar Transistors 2N3904-AP

Description
Bipolar (BJT) Transistor NPN 40V 200mA 250MHz 600mW Through Hole TO-92
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 40V 200mA 250MHz 600mW Through Hole TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2N3904-APTB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N3904-APTB-ND
Single Bipolar Transistors 2N3904-APTB-ND
Bipolar (BJT) Transistor NPN 40V 200mA 250MHz 600mW Through Hole TO-92

Bipolar (BJT) Transistor NPN 40V 200mA 250MHz 600mW Through Hole TO-92

Buy Now Datasheet
Single Bipolar Transistors - 2N3904-APCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N3904-APCT-ND
Single Bipolar Transistors 2N3904-APCT-ND
Bipolar (BJT) Transistor NPN 40V 200mA 250MHz 600mW Through Hole TO-92

Bipolar (BJT) Transistor NPN 40V 200mA 250MHz 600mW Through Hole TO-92

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2N3904-AP - 906250-2N3904-AP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N3904-AP
906250-2N3904-AP
TRANSISTORS - Transistors (BJT) - Single - 2N3904-AP 906250-2N3904-AP
Manufacturer: Micro Commercial Co Win Source Part Number: 906250-2N3904-AP Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 40 V 200 mA 250MHz 600 mW Through Hole TO-92 Package: Cut Tape (CT), Tape & Box (TB) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Mounting: Through Hole Part Status: Not For New Designs Family Name: 2N3904 Categories: Discrete Semiconductor Products Case / Package: TO-92 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: 2N3904-APDKRINACTIVE INACTIVE-ND, 2N3904-APTB, 2N3904AP, 2N3904-APDKRINACTIVE INACTIVE, 2N3904-APDKRINACTIVE , 2N3904-APCT, 2N3904-APDKR-ND, Q3554094, 2N3904-APDKR

Manufacturer: Micro Commercial Co
Win Source Part Number: 906250-2N3904-AP
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 40 V 200 mA 250MHz 600 mW Through Hole TO-92
Package: Cut Tape (CT), Tape & Box (TB)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Mounting: Through Hole
Part Status: Not For New Designs
Family Name: 2N3904
Categories: Discrete Semiconductor Products
Case / Package: TO-92
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: 2N3904-APDKRINACTIVEINACTIVE-ND, 2N3904-APTB, 2N3904AP, 2N3904-APDKRINACTIVEINACTIVE, 2N3904-APDKRINACTIVE, 2N3904-APCT, 2N3904-APDKR-ND, Q3554094, 2N3904-APDKR

Buy Now Datasheet
Transistor: 200mA 625mW NPN General-Purpose Amplifier, TO-92 - 70055539 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transistor: 200mA 625mW NPN General-Purpose Amplifier, TO-92
70055539
Transistor: 200mA 625mW NPN General-Purpose Amplifier, TO-92 70055539
Transistor: 200mA 625mW NPN General-Purpose Amplifier, TO-92

Transistor: 200mA 625mW NPN General-Purpose Amplifier, TO-92

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N3904-AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N3904-AP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N3904-AP
TRANS NPN 40V 0.2A TO92

TRANS NPN 40V 0.2A TO92

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N3904-AP
Bipolar Transistors - BJT 2N3904-AP
Bipolar Transistors - BJT 40V

Bipolar Transistors - BJT 40V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2N3904-APTB-ND 906250-2N3904-AP 70055539 2N3904-AP 2N3904-AP
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2N3904-AP Transistor: 200mA 625mW NPN General-Purpose Amplifier, TO-92 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN NPN NPN
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; SOT3; TO-92 TO-92
IC(max) 200 milliamps 200 milliamps
VCEO 40 volts 40 volts
VCBO 60 volts
Unlock Full Specs
to access all available technical data