Silicon NPN Transistors
TRANS NPN 400V 12A TO3P
TRANSISTOR, BIPOLAR, NPN, 500V, 12A, TO-3P-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:500V; Continuous Collector Current:12A; Power Dissipation:2.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-RoHS Compliant: Yes
| Allied Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 70215778 | NTE2308 | 79T1326 |
| Product Name | TRANSISTOR NPN SILICON 500V IC=12A TO-3P CASE TF=1.0US HIGH VOLTAGE HIGH CURRENT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipolar, Npn, 500V, 12A, To-3P-3; Transistor Polarity Nte Electronics |
| Polarity | NPN | NPN | |
| Package Type | TO-3 | TO-3 | |
| IC(max) | 12000 milliamps | 12000 milliamps | 12000 milliamps |
| VCEO | 400 volts | 400 volts | 500 volts |
| VCBO | 500 volts |