onsemi Single Bipolar Transistors MJ15003G

Description
Bipolar (BJT) Transistor NPN 140V 20A 2MHz 250W Through Hole TO-204 (TO-3)
Request a Quote
Description
Bipolar (BJT) Transistor NPN 140V 20A 2MHz 250W Through Hole TO-204 (TO-3)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MJ15003G is a high-power NPN transistor designed for applications such as audio amplification and disk head positioners. It features a maximum collector-emitter voltage of 140V and can handle continuous collector currents up to 20A. The transistor has a total power dissipation rating of 250W at a case temperature of 25°C, with a thermal resistance of 0.70°C/W from junction to case. It offers a high DC current gain ranging from 25 to 150, depending on the operating conditions. The MJ15003G is RoHS compliant and comes in a TO-204AA (TO-3) package, making it suitable for through-hole mounting. Its operating temperature range is extensive, from -65°C to +200°C, which enhances its versatility in various environments. This transistor is particularly noted for its low distortion in complementary designs, making it a reliable choice for high-fidelity audio applications.

Datasheet Summary
Powered by GS/AI

The MJ15003G is a high-power NPN transistor designed for applications such as audio amplification and disk head positioners. It features a maximum collector-emitter voltage of 140V and can handle continuous collector currents up to 20A. The transistor has a total power dissipation rating of 250W at a case temperature of 25°C, with a thermal resistance of 0.70°C/W from junction to case. It offers a high DC current gain ranging from 25 to 150, depending on the operating conditions. The MJ15003G is RoHS compliant and comes in a TO-204AA (TO-3) package, making it suitable for through-hole mounting. Its operating temperature range is extensive, from -65°C to +200°C, which enhances its versatility in various environments. This transistor is particularly noted for its low distortion in complementary designs, making it a reliable choice for high-fidelity audio applications.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MJ15003GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJ15003GOS-ND
Single Bipolar Transistors MJ15003GOS-ND
Bipolar (BJT) Transistor NPN 140V 20A 2MHz 250W Through Hole TO-204 (TO-3)

Bipolar (BJT) Transistor NPN 140V 20A 2MHz 250W Through Hole TO-204 (TO-3)

Buy Now Datasheet
Singapore, Singapore
140V 20A Bipolar Transistor
276-MJ15003G
140V 20A Bipolar Transistor 276-MJ15003G
NPN BJT 140V 20A TO-204 Power Transistor Product overview: MJ15003G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 20A. Search-friendly keywords include transistor, BJT, switching, amplification, 140V, 20A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ15003G can be used for catalog matching and distributor lookup.

NPN BJT 140V 20A TO-204 Power Transistor Product overview: MJ15003G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 20A. Search-friendly keywords include transistor, BJT, switching, amplification, 140V, 20A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJ15003G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 296267 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
296267
Bipolar Transistors 296267
NPN power transistor,MJ15003 20A

NPN power transistor,MJ15003 20A

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - MJ15003G - 1223574-MJ15003G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJ15003G
1223574-MJ15003G
TRANSISTORS - Transistors (BJT) - Single - MJ15003G 1223574-MJ15003G
Manufacturer: ON Semiconductor Win Source Part Number: 1223574-MJ15003G Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-204AA, TO-3 Power - Max: 250W Transistor Type: NPN Frequency - Transition: 2MHz Family Name: MJ15003 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-3 Current - Collector (Ic) (Maximum): 20A Voltage - Collector Emitter Breakdown (Maximum): 140V Vce Saturation (Maximum) @ Ib, Ic: 1V @ 500mA, 5A Current - Collector Cutoff (Maximum): 250μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 25 @ 5A, 2V Alternative Parts (Cross-Reference): MJ15003; JAN2N6340; Introduction Date: August 31, 1995 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Audio

Manufacturer: ON Semiconductor
Win Source Part Number: 1223574-MJ15003G
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C (TJ)
Package: TO-204AA, TO-3
Power - Max: 250W
Transistor Type: NPN
Frequency - Transition: 2MHz
Family Name: MJ15003
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-3
Current - Collector (Ic) (Maximum): 20A
Voltage - Collector Emitter Breakdown (Maximum): 140V
Vce Saturation (Maximum) @ Ib, Ic: 1V @ 500mA, 5A
Current - Collector Cutoff (Maximum): 250μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 25 @ 5A, 2V
Alternative Parts (Cross-Reference): MJ15003; JAN2N6340;
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MJ15003G
Bipolar Transistors - BJT MJ15003G
Bipolar Transistors - BJT 20A 140V 250W NPN

Bipolar Transistors - BJT 20A 140V 250W NPN

Buy Now Datasheet
Transistor - 18722414 - Radwell International
Willingboro, NJ, United States
Transistor
18722414
Transistor 18722414
BIPOLAR TRANSISTOR, NPN, 140V, TO-3, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:140V, DC COLLECTOR CURRENT:20A, POWER DISSIPATION PD:250W, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:2PINS, PRODUCT RANGE:-, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BIPOLAR TRANSISTOR, NPN, 140V, TO-3, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:140V, DC COLLECTOR CURRENT:20A, POWER DISSIPATION PD:250W, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:2PINS, PRODUCT RANGE:-, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
BIP T03 NPN 20A 140V FG, LEAD-FREE - 70099991 - Allied Electronics, Inc.
Fort Worth, TX, USA
BIP T03 NPN 20A 140V FG, LEAD-FREE
70099991
BIP T03 NPN 20A 140V FG, LEAD-FREE 70099991
BIP T03 NPN 20A 140V FG, LEAD-FREE

BIP T03 NPN 20A 140V FG, LEAD-FREE

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJ15003G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJ15003G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJ15003G
TRANS NPN 140V 20A TO204

TRANS NPN 140V 20A TO204

Supplier's Site
Bipolar Transistor, Npn, 140V, To-3; Transistor Polarity Onsemi - 26K4513 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 140V, To-3; Transistor Polarity Onsemi
26K4513
Bipolar Transistor, Npn, 140V, To-3; Transistor Polarity Onsemi 26K4513
BIPOLAR TRANSISTOR, NPN, 140V, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:140V; Continuous Collector Current:20A; Power Dissipation:250W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:-; MSL:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 140V, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:140V; Continuous Collector Current:20A; Power Dissipation:250W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, Audio, Npn, 140 V, 2 Mhz, 250 W, 20 A, 150 Rohs Compliant Onsemi - 38K5635 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Audio, Npn, 140 V, 2 Mhz, 250 W, 20 A, 150 Rohs Compliant Onsemi
38K5635
Bipolar (Bjt) Single Transistor, Audio, Npn, 140 V, 2 Mhz, 250 W, 20 A, 150 Rohs Compliant Onsemi 38K5635
Bipolar (BJT) Single Transistor, Audio, NPN, 140 V, 2 MHz, 250 W, 20 A, 150 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, Audio, NPN, 140 V, 2 MHz, 250 W, 20 A, 150 RoHS Compliant: Yes

Supplier's Site Datasheet
Single Bipolar Transistors - MJ15003G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MJ15003G
Single Bipolar Transistors MJ15003G
TRANS NPN 140V 20A TO204

TRANS NPN 140V 20A TO204

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Radwell International Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MJ15003GOS-ND 276-MJ15003G 296267 1223574-MJ15003G MJ15003G 18722414 70099991 MJ15003G 26K4513 38K5635 MJ15003G
Product Name Single Bipolar Transistors 140V 20A Bipolar Transistor Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MJ15003G Bipolar Transistors - BJT Transistor BIP T03 NPN 20A 140V FG, LEAD-FREE Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Npn, 140V, To-3; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, Audio, Npn, 140 V, 2 Mhz, 250 W, 20 A, 150 Rohs Compliant Onsemi Single Bipolar Transistors
Polarity NPN NPN NPN NPN NPN NPN NPN NPN; NPN
Package Type TO-3; TO-204AA, TO-3 To-204aa TO-3; SOT3 TO-204AA (TO-3) TO-3 TO-3 TO-204AA, TO-3
IC(max) 20000 milliamps 20000 milliamps 20000 milliamps 20000 milliamps 20000 milliamps
VCEO 140 volts 140 volts 140 volts 140 volts 140 volts
VCBO 140 volts 140 volts
Unlock Full Specs
to access all available technical data