onsemi TRANSISTORS - Transistors (BJT) - Single - MJH11022G MJH11022G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 058938-MJH11022G Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 3MHz Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-247 Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 250V Max Vce (sat): 4V @ 150mA, 15A Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 400 @ 10A, 5V Maximum Power Dissipation: 150W
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 058938-MJH11022G Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 3MHz Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-247 Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 250V Max Vce (sat): 4V @ 150mA, 15A Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 400 @ 10A, 5V Maximum Power Dissipation: 150W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MJH11022G - 058938-MJH11022G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJH11022G
058938-MJH11022G
TRANSISTORS - Transistors (BJT) - Single - MJH11022G 058938-MJH11022G
Manufacturer: ON Semiconductor Win Source Part Number: 058938-MJH11022G Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 3MHz Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-247 Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 250V Max Vce (sat): 4V @ 150mA, 15A Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 400 @ 10A, 5V Maximum Power Dissipation: 150W

Manufacturer: ON Semiconductor
Win Source Part Number: 058938-MJH11022G
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-247
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 250V
Max Vce (sat): 4V @ 150mA, 15A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 400 @ 10A, 5V
Maximum Power Dissipation: 150W

Buy Now Datasheet
Darlington Pairs - 7905397P - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
7905397P
Darlington Pairs 7905397P
NPN Darlington Pwr Trans 250V 15A TO247

NPN Darlington Pwr Trans 250V 15A TO247

Supplier's Site
Darlington Pairs - 7905397 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
7905397
Darlington Pairs 7905397
NPN Darlington Pwr Trans 250V 15A TO247

NPN Darlington Pwr Trans 250V 15A TO247

Supplier's Site
Darlington Pairs - 1245325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Darlington Pairs
1245325
Darlington Pairs 1245325
NPN Darlington Pwr Trans 250V 15A TO247

NPN Darlington Pwr Trans 250V 15A TO247

Supplier's Site
Single Bipolar Transistors - MJH11022GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJH11022GOS-ND
Single Bipolar Transistors MJH11022GOS-ND
Bipolar (BJT) Transistor NPN - Darlington 250V 15A 3MHz 150W Through Hole TO-247-3

Bipolar (BJT) Transistor NPN - Darlington 250V 15A 3MHz 150W Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
250V 15A Bipolar Transistor
276-MJH11022G
250V 15A Bipolar Transistor 276-MJH11022G
NPN Darlington Transistor 250V 15A TO-247 Product overview: MJH11022G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJH11022G can be used for catalog matching and distributor lookup.

NPN Darlington Transistor 250V 15A TO-247 Product overview: MJH11022G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJH11022G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MJH11022G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MJH11022G
Single Bipolar Transistors MJH11022G
TRANS NPN DARL 250V 15A TO247-3

TRANS NPN DARL 250V 15A TO247-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJH11022G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJH11022G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJH11022G
TRANS NPN DARL 250V 15A TO247-3

TRANS NPN DARL 250V 15A TO247-3

Supplier's Site
Transistor - 18725900 - Radwell International
Willingboro, NJ, United States
Transistor
18725900
Transistor 18725900
DARLINGTON TRANSISTOR, NPN, 250V, TO-247; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:250V; TRANSITION FREQUENCY FT:3MHZ; POWER DISSIPATION PD:150W; DC COLLECTOR CURRENT:15A; DC CURRENT GAIN HFE:15HFE; PRODUCT RANGE:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DARLINGTON TRANSISTOR, NPN, 250V, TO-247; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:250V; TRANSITION FREQUENCY FT:3MHZ; POWER DISSIPATION PD:150W; DC COLLECTOR CURRENT:15A; DC CURRENT GAIN HFE:15HFE; PRODUCT RANGE:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
BIP T0218 NPN 20A 250V FG - 70100022 - Allied Electronics, Inc.
Fort Worth, TX, USA
BIP T0218 NPN 20A 250V FG
70100022
BIP T0218 NPN 20A 250V FG 70100022
BIP T0218 NPN 20A 250V FG

BIP T0218 NPN 20A 250V FG

Supplier's Site
Sheung Wan, Hong Kong
Darlington Transistors
MJH11022G
Darlington Transistors MJH11022G
Darlington Transistors 15A 250V Bipolar Power NPN

Darlington Transistors 15A 250V Bipolar Power NPN

Buy Now Datasheet
Darlington Transistor, Npn, 250V, To-247; Transistor Polarity Onsemi - 26K4486 - Newark, An Avnet Company
Chicago, IL, United States
Darlington Transistor, Npn, 250V, To-247; Transistor Polarity Onsemi
26K4486
Darlington Transistor, Npn, 250V, To-247; Transistor Polarity Onsemi 26K4486
DARLINGTON TRANSISTOR, NPN, 250V, TO-247; Transistor Polarity:NPN; Collector Emitter Voltage Max:250V; Continuous Collector Current:15A; Power Dissipation:150W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

DARLINGTON TRANSISTOR, NPN, 250V, TO-247; Transistor Polarity:NPN; Collector Emitter Voltage Max:250V; Continuous Collector Current:15A; Power Dissipation:150W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, Npn, 250 V, 3 Mhz, 150 W, 15 A, 15 Rohs Compliant Onsemi - 47T5369 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Npn, 250 V, 3 Mhz, 150 W, 15 A, 15 Rohs Compliant Onsemi
47T5369
Bipolar (Bjt) Single Transistor, Npn, 250 V, 3 Mhz, 150 W, 15 A, 15 Rohs Compliant Onsemi 47T5369
Bipolar (BJT) Single Transistor, NPN, 250 V, 3 MHz, 150 W, 15 A, 15 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, NPN, 250 V, 3 MHz, 150 W, 15 A, 15 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Radwell International Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Darlington Transistors Darlington Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Darlington Transistors Darlington Transistors Bipolar RF Transistors
Product Number 058938-MJH11022G 7905397P 7905397 MJH11022GOS-ND 276-MJH11022G MJH11022G MJH11022G 18725900 70100022 MJH11022G 26K4486 47T5369
Product Name TRANSISTORS - Transistors (BJT) - Single - MJH11022G Darlington Pairs Darlington Pairs Single Bipolar Transistors 250V 15A Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor BIP T0218 NPN 20A 250V FG Darlington Transistors Darlington Transistor, Npn, 250V, To-247; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, Npn, 250 V, 3 Mhz, 150 W, 15 A, 15 Rohs Compliant Onsemi
Polarity NPN; NPN - Darlington NPN NPN NPN NPN NPN - Darlington; NPN NPN NPN NPN
Package Type TO-247; SOT3; TO-247 TO-247; TO-247 TO-247; To-247 TO-247; TO-247-3 TO-247; TO-247-3 SOT-93 (TO-218) TO-3; TO-247 TO-3
Number of units in IC 1 1
IC(max) 15000 milliamps 15000 milliamps 15000 milliamps 15000 milliamps
VCEO 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data