Silicon NPN Transistors
TRANS NPN 40V 0.6A SOT23
| Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 70215890 | NTE2406 |
| Product Name | TRANSISTOR NPN SILICON 75V IC=0.6A SOT-23 CASE GENERAL PURPOSE AMP SURFACE MOUNT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | SOT23 | SOT23; SOT-23 |
| IC(max) | 600 milliamps | 600 milliamps |
| VCEO | 40 volts | 40 volts |
| VCBO | 75 volts |