Manufacturer: ON Semiconductor
Win Source Part Number: 1077435-MJL21194G
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 4MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-264
Maximum Current Collector: 16A
VCEO Maximum Collector-Emitter Breakdown Voltage: 250V
Max Vce (sat): 4V @ 3.2A, 16A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 25 @ 8A, 5V
Maximum Power Dissipation: 200W
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Consumer Electronics, Signal Processing
Transistor NPN 250V 16A 200W TO3BPL
Transistor NPN 250V 16A 200W TO3BPL
Transistor NPN 250V 16A 200W TO3BPL
NPN BJT Transistor, 250V, 16A, TO-264 Product overview: MJL21194G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 16A. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 16A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJL21194G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 250V 16A 4MHz 200W Through Hole TO-264
Bipolar Transistors - BJT 16A 250V 200W NPN
BIPOLAR TRANSISTOR, NPN, 250V; Transistor Polarity:NPN; Collector Emitter Voltage Max:250V; Continuous Collector Current:16A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:4MHz RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, Audio, NPN, 250 V, 4 MHz, 200 W, 16 A, 75 RoHS Compliant: Yes
BIP T0264 NPN 16A 250V FG, LEAD-FREE
TRANS NPN 250V 16A TO264
TRANS NPN 250V 16A TO264
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1077435-MJL21194G | 7743571P | 7743571 | 276-MJL21194G | MJL21194GOS-ND | MJL21194G | 26K4491 | 38K5626 | 70100025 | MJL21194G | MJL21194G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJL21194G | Bipolar Transistors | Bipolar Transistors | 250V 16A Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Bipolar Transistor, Npn, 250V; Transistor Polarity Onsemi | Bipolar (Bjt) Single Transistor, Audio, Npn, 250 V, 4 Mhz, 200 W, 16 A, 75 Rohs Compliant Onsemi | BIP T0264 NPN 16A 250V FG, LEAD-FREE | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN | NPN | NPN | NPN; NPN | |||
| Package Type | SOT3; TO-264 | TO-3BPL | To-3bpl | TO-264-3, TO-264AA | TO-3 | TO-3 | TO-3 | TO-264-3, TO-264AA | |||
| Number of units in IC | 1 | ||||||||||
| IC(max) | 16000 milliamps | 16000 milliamps | 16000 milliamps | 16000 milliamps | |||||||
| VCEO | 250 volts | 250 volts | 250 volts | 250 volts |