NTE Electronics, Inc. TRANSISTOR NPN SILICON DARLINGTON 300V IC=6A TO-220 FULL PACK CASE MOTOR REALY D NTE2543

Description
Silicon NPN Transistor, TO-220 Package, 1 A Base Current Used for motor⁄relay driver
Description
Silicon NPN Transistor, TO-220 Package, 1 A Base Current Used for motor⁄relay driver

Suppliers

Company
Product
Description
Supplier Links
TRANSISTOR NPN SILICON DARLINGTON 300V IC=6A TO-220 FULL PACK CASE MOTOR REALY D - 70215886 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSISTOR NPN SILICON DARLINGTON 300V IC=6A TO-220 FULL PACK CASE MOTOR REALY D
70215886
TRANSISTOR NPN SILICON DARLINGTON 300V IC=6A TO-220 FULL PACK CASE MOTOR REALY D 70215886
Silicon NPN Transistor, TO-220 Package, 1 A Base Current Used for motor⁄relay driver

Silicon NPN Transistor, TO-220 Package, 1 A Base Current

  • Used for motor⁄relay driver
Supplier's Site
Bipolar Transistor, Npn, 250V; Transistor Polarity Nte Electronics - 31C3667 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 250V; Transistor Polarity Nte Electronics
31C3667
Bipolar Transistor, Npn, 250V; Transistor Polarity Nte Electronics 31C3667
BIPOLAR TRANSISTOR, NPN, 250V; Transistor Polarity:NPN; Collector Emitter Voltage Max:250V; Continuous Collector Current:25A; Power Dissipation:120W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; MSL:

BIPOLAR TRANSISTOR, NPN, 250V; Transistor Polarity:NPN; Collector Emitter Voltage Max:250V; Continuous Collector Current:25A; Power Dissipation:120W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; MSL:

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 70215886 31C3667
Product Name TRANSISTOR NPN SILICON DARLINGTON 300V IC=6A TO-220 FULL PACK CASE MOTOR REALY D Bipolar Transistor, Npn, 250V; Transistor Polarity Nte Electronics
Polarity NPN NPN
Package Type TO-220 TO-3
IC(max) 6000 milliamps 25000 milliamps
VCEO 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A NPN medium power transistors - BC54-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR133E6327HTSA1 - 111969-BCR133E6327HTSA1 - Win Source Electronics
Specs
Polarity NPN; NPN - Pre-Biased
Package Type SOT3; PG-SOT23-3
View Details
7 suppliers
Bipolar Transistors - 1219975 - RS Components, Ltd.
Specs
Polarity NPN
Package Type E-line
Number of units in IC 1
View Details