Manufacturer: ON Semiconductor
Win Source Part Number: 003632-MJD44H11G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Frequency - Transition: 85MHz
Transistor Polarity: NPN
Family Name: MJD44H11
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DPAK-3
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1V @ 400mA, 8A
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 40 @ 4A, 1V
Maximum Power Dissipation: 1.75W
Alternative Parts (Cross-Reference): MJD44H11T4G; MJD44H11RLG; MJD44H11G; MJD44H11T5G; MJD44H11T5G;
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: Japan, Malaysia, Vietnam
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Industrial
Bipolar (BJT) Transistor NPN 80V 8A 85MHz 1.75W Surface Mount DPAK
Bipolar Power DPAK NPN 8A 80V,MJD44H11G
Bipolar Power DPAK NPN 8A 80V,MJD44H11G
NPN BJT Transistor 80V 8A DPAK 85MHz Product overview: MJD44H11G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 8A, 85MHz, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 8A, 85MHz, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD44H11G can be used for catalog matching and distributor lookup.
TRANS NPN 80V 8A DPAK
RF TRANSISTOR, NPN, 80V, 85MHZ DPAK; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:8A; Power Dissipation:20W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:85MHzRoHS Compliant: Yes
TRANSISTOR, NPN, D-PAK; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:85MHz; Power Dissipation Pd:20W; DC Collector Current:8A; DC Current Gain hFE:60hFE; Transistor Case Style:TO-252; No. RoHS Compliant: Yes
NPN-SI, TRANSISTOR; NPN; 80 VDC (MAX.);5 VDC (MAX.); 8 ADC (MAX.) COLLECTOR
Bipolar Transistors - BJT 8A 80V 20W NPN
TRANS NPN 80V 8A DPAK
80V 1.75W 40@4A,1V 8A NPN TO-252-2(DPAK) Bipolar Transistors - BJT ROHS
| Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 003632-MJD44H11G | MJD44H11GOS-ND | 464142 | 276-MJD44H11G | MJD44H11G | 45J1493 | 38K5599 | 70099515 | MJD44H11G | MJD44H11G | MJD44H11G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJD44H11G | Single Bipolar Transistors | Bipolar Transistors | 80V 8A 85MHz DPAK Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Rf Transistor, Npn, 80V, 85Mhz Dpak; Transistor Polarity Onsemi | Transistor, Npn, D-Pak; Transistor Polarity Onsemi | NPN-SI, TRANSISTOR; NPN; 80 VDC (MAX.);5 VDC (MAX.); 8 ADC (MAX.) COLLECTOR | Bipolar Transistors - BJT | Single Bipolar Transistors | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN | NPN | NPN | NPN; NPN | NPN | ||
| Package Type | SOT3; DPAK-3 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); Dpak (to-252) | TO-3; TO-252 (DPAK) | TO-3 | DPAK | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK) | |||
| Number of units in IC | 1 | ||||||||||
| IC(max) | 8000 milliamps | 8000 milliamps | 8000 milliamps | 8000 milliamps | 8000 milliamps | ||||||
| VCEO | 80 volts | 80 volts | 80 volts | 80 volts | 80 volts |