Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 600mW Through Hole TO-92
Manufacturer: Micro Commercial Co
Win Source Part Number: 097143-2N3906-AP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 250MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 400mV @ 5mA, 50mA
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 600mW
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs
Transistor: 200mA 625mW PNP General-Purpose Amplifier, TO-92
40V 600mW 100@10mA,1V 200mA PNP TO-92-2.54mm Bipolar Transistors - BJT ROHS
TRANS PNP 40V 0.2A TO92
Bipolar Transistors - BJT 40V
| DigiKey | Win Source Electronics | Allied Electronics, Inc. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2N3906-APTB-ND | 097143-2N3906-AP | 70055540 | 2N3906-AP | 2N3906-AP | 2N3906-AP |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2N3906-AP | Transistor: 200mA 625mW PNP General-Purpose Amplifier, TO-92 | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP | PNP; PNP | PNP | PNP | ||
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; SOT3; TO-92 | TO-92 | TO-92 | ||
| IC(max) | 200 milliamps | 200 milliamps | 200 milliamps | |||
| VCEO | 40 volts | 40 volts | 40 volts | |||
| VCBO | 40 volts |