STMicroelectronics MJD31CT4 Transistor
STMicroelectronics MJD31CT4 Transistor
STMicroelectronics MJD31CT4 Transistor
Bipolar (BJT) Transistor NPN 100V 3A 15W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 100V 3A 15W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 100V 3A 15W Surface Mount DPAK
TRANS NPN 100V 3A DPAK
Bipolar Transistors - BJT NPN Gen Pur Switch
Bipolar (BJT) Single Transistor, NPN, 100 V, 15 W, 3 A, 10 RoHS Compliant: Yes
TRANSISTOR NPN 100V 3A, DPAK
TRANS NPN 100V 3A DPAK
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 6867931 | 6867931P | 497-2484-6-ND | MJD31CT4 | MJD31CT4 | 58M9091 | 70013787 | MJD31CT4 |
| Product Name | Bipolar Transistors | Bipolar Transistors | Single Bipolar Transistors | Single Bipolar Transistors | Bipolar Transistors - BJT | Bipolar (Bjt) Single Transistor, Npn, 100 V, 15 W, 3 A, 10 Rohs Compliant Stmicroelectronics | TRANSISTOR NPN 100V 3A, DPAK | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | NPN | NPN | |||
| Package Type | TO-252 (DPAK); Dpak (to-252) | TO-252 (DPAK); TO-252 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 | TO-252 | ||
| Number of units in IC | 1 | |||||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | |||||
| VCEO | 100 volts | 100 volts | 100 volts |