Silicon Complementary Transistors
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 70215754 |
| Product Name | TRANSISTOR NPN SILICON 130V IC=4A TO-220 CASE GENERAL PURPOSE AMP & SWITCH COMP' |
| Polarity | NPN |
| Package Type | TO-220 |
| IC(max) | 4000 milliamps |
| VCEO | 120 volts |
| VCBO | 130 volts |