Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BIPOLAR RF TRANSISTORS
ONSEMI
BAS21LT1G -- TRANSISTOR, NPN GP SS 600MA 40V, SOT-23
onsemi
TRANSISTOR, NPN GP SS 600MA 40V, SOT-23
BAS21LT1G
Description
TRANSISTOR, NPN GP SS 600MA 40V, SOT-23
Allied Electronics, Inc.
Done
Description
TRANSISTOR, NPN GP SS 600MA 40V, SOT-23
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSISTOR, NPN GP SS 600MA 40V, SOT-23
70100182
TRANSISTOR, NPN GP SS 600MA 40V, SOT-23
70100182
TRANSISTOR, NPN GP SS 600MA 40V, SOT-23
TRANSISTOR, NPN GP SS 600MA 40V, SOT-23
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Bipolar RF Transistors
Product Number
70100182
Product Name
TRANSISTOR, NPN GP SS 600MA 40V, SOT-23
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
SMALL SIGNAL BIPOLAR TRANSISTOR
2N4401
Specs
Polarity
NPN; NPN
Transistor Technology / Material
SILICON
Number of units in IC
1
View Details
Infineon Technologies AG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
BCP54-16E6433
Specs
Polarity
NPN
Package Type
SOT3
I
C(max)
1000 milliamps
View Details
3
suppliers
RS Components, Ltd.
Bipolar Transistors
155298
Specs
Polarity
NPN
Package Type
SOT23; Sot-23
Number of units in IC
1
View Details
Nexperia B.V.
60 V, 1 A NPN medium power transistors
BC55-16PA,115
Specs
Package Type
SOT1061 SOT1061
View Details
6
suppliers