NPN Transistor, 150 V Collector to Emitter Voltage, 180 V Collector to Base Voltage, TO3 Package
TRANS NPN 150V 25A TO3
| Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 70214626 | NTE327 |
| Product Name | TRANSISTOR NPN SILICON 180V IC=25A TO-3CASE POWER AMP AND SWITCH FOR INDUSTRIAL | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | TO-3 | |
| IC(max) | 25000 milliamps | 25000 milliamps |
| VCEO | 150 volts | 150 volts |
| VCBO | 180 volts |