TRANSISTOR, BIPOLAR, PNP, -45V, -10A, TO-3-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:10A; Power Dissipation:90W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANSISTOR, BIPOLAR, PNP, -45V, -10A, TO-3-3, TRANSISTOR POLARITY PNP, COLLECTOR EMITTER VOLTAGE V(BR)CEO -45V, TRANSITION FREQUENCY FT 300KHZ, POWER DISSIPATION PD 90W, DC COLLECTOR CURRENT -10A, DC CURRENT GAIN HFE 50HFE, MSL,ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
Germanium PNP Transistor Audio Frequency Power Amplifier
The NTE121 is a germanium PNP alloy junction transistor in a TO3 type package designed as an audio frequency power output amplifier.
| Newark, An Avnet Company | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 79T1325 | 18738668 | 70214650 |
| Product Name | Transistor, Bipolar, Pnp, -45V, -10A, To-3-3; Transistor Polarity Nte Electronics | Transistor | TRANSISTOR PNP GERMANIUM 60V IC-10A TO-3 AUDIO POWER AMP |
| Polarity | PNP | PNP | |
| Package Type | TO-3 | TO-3 | |
| IC(max) | 10000 milliamps | 10000 milliamps | |
| VCEO | 45 volts | 45 volts |