onsemi Single Bipolar Transistors 2N5038G

Description
Bipolar (BJT) Transistor NPN 90V 20A 140W Through Hole TO-204 (TO-3)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 90V 20A 140W Through Hole TO-204 (TO-3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2N5038GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N5038GOS-ND
Single Bipolar Transistors 2N5038GOS-ND
Bipolar (BJT) Transistor NPN 90V 20A 140W Through Hole TO-204 (TO-3)

Bipolar (BJT) Transistor NPN 90V 20A 140W Through Hole TO-204 (TO-3)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2N5038G - 138020-2N5038G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N5038G
138020-2N5038G
TRANSISTORS - Transistors (BJT) - Single - 2N5038G 138020-2N5038G
Manufacturer: ON Semiconductor Win Source Part Number: 138020-2N5038G Packaging: Tray Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-3 Maximum Current Collector: 20A VCEO Maximum Collector-Emitter Breakdown Voltage: 90V Max Vce (sat): 2.5V @ 5A, 20A Typical Gain (hFE) (Min): 20 @ 12A, 5V Maximum Power Dissipation: 140W Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 138020-2N5038G
Packaging: Tray
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: TO-3
Maximum Current Collector: 20A
VCEO Maximum Collector-Emitter Breakdown Voltage: 90V
Max Vce (sat): 2.5V @ 5A, 20A
Typical Gain (hFE) (Min): 20 @ 12A, 5V
Maximum Power Dissipation: 140W
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
90V 20A Bipolar Transistor
276-2N5038G
90V 20A Bipolar Transistor 276-2N5038G
NPN BJT Power Transistor, 90V VCEO, 20A IC, TO-204 Product overview: 2N5038G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90V, 20A. Search-friendly keywords include transistor, BJT, switching, amplification, 90V, 20A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5038G can be used for catalog matching and distributor lookup.

NPN BJT Power Transistor, 90V VCEO, 20A IC, TO-204 Product overview: 2N5038G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90V, 20A. Search-friendly keywords include transistor, BJT, switching, amplification, 90V, 20A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5038G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N5038G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N5038G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N5038G
TRANS NPN 90V 20A TO204

TRANS NPN 90V 20A TO204

Supplier's Site
Fort Worth, TX, USA
BIP T03 NPN 20A 90V, LEAD-FREE
70099751
BIP T03 NPN 20A 90V, LEAD-FREE 70099751
BIP T03 NPN 20A 90V, LEAD-FREE

BIP T03 NPN 20A 90V, LEAD-FREE

Supplier's Site
Bipolar Transistor, Npn, 90V To-204; Transistor Polarity Onsemi - 26K5286 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 90V To-204; Transistor Polarity Onsemi
26K5286
Bipolar Transistor, Npn, 90V To-204; Transistor Polarity Onsemi 26K5286
BIPOLAR TRANSISTOR, NPN, 90V TO-204; Transistor Polarity:NPN; Collector Emitter Voltage Max:90V; Continuous Collector Current:20A; Power Dissipation:140W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 90V TO-204; Transistor Polarity:NPN; Collector Emitter Voltage Max:90V; Continuous Collector Current:20A; Power Dissipation:140W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:- RoHS Compliant: Yes

Supplier's Site
Transistor, Bipol, Npn, 90V, To-204-2; Transistor Polarity Onsemi - 82Y7707 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Npn, 90V, To-204-2; Transistor Polarity Onsemi
82Y7707
Transistor, Bipol, Npn, 90V, To-204-2; Transistor Polarity Onsemi 82Y7707
TRANSISTOR, BIPOL, NPN, 90V, TO-204-2; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:90V; Transition Frequency ft:-; Power Dissipation Pd:140W; DC Collector Current:20A; DC Current Gain hFE:20hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, BIPOL, NPN, 90V, TO-204-2; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:90V; Transition Frequency ft:-; Power Dissipation Pd:140W; DC Collector Current:20A; DC Current Gain hFE:20hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Single Bipolar Transistors - 2N5038G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2N5038G
Single Bipolar Transistors 2N5038G
TRANS NPN 90V 20A TO204

TRANS NPN 90V 20A TO204

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N5038G
Bipolar Transistors - BJT 2N5038G
Bipolar Transistors - BJT 20A 90V 140W NPN

Bipolar Transistors - BJT 20A 90V 140W NPN

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2N5038GOS-ND 138020-2N5038G 276-2N5038G 2N5038G 70099751 26K5286 82Y7707 2N5038G 2N5038G
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2N5038G 90V 20A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) BIP T03 NPN 20A 90V, LEAD-FREE Bipolar Transistor, Npn, 90V To-204; Transistor Polarity Onsemi Transistor, Bipol, Npn, 90V, To-204-2; Transistor Polarity Onsemi Single Bipolar Transistors Bipolar Transistors - BJT
Polarity NPN NPN; NPN NPN NPN NPN NPN NPN; NPN
Package Type TO-3; TO-204AA, TO-3 TO-3; SOT3; TO-3 TO-204AA (TO-3) TO-3 TO-3 TO-204AA, TO-3
IC(max) 20000 milliamps 20000 milliamps 20000 milliamps 20000 milliamps 20000 milliamps
VCEO 90 volts 90 volts 90 volts 90 volts 90 volts
VCBO 150 volts 150 volts
Unlock Full Specs
to access all available technical data