RF TRANS NPN 15V 600MHZ TO92
Silicon NPN Transistor High Frequency Amplifiers
RF TRANSISTOR, NPN 15V 600MHZ TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:15V; Transition Frequency:600MHz; Power Dissipation:625mW; Continuous Collector Current:50mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | NTE108 | 70214856 | 29C4417 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANSISTOR NPN SILICON 30V 0.05A TO-92 RF/IF AMP | Rf Transistor, Npn 15V 600Mhz To-92; Transistor Polarity Nte Electronics |
| Packing Method | Bag | ||
| VCEO | 15 volts | 15 volts | |
| Output Power | 0.6250 watts | ||
| Polarity | NPN | NPN | |
| Package Type | TO-92 | TO-3; TO-92 |