onsemi Bipolar Transistors MJE15031G

Description
PNP power transistor,MJE15031 8A
Request a Quote Datasheet
Description
PNP power transistor,MJE15031 8A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 5449618 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
5449618
Bipolar Transistors 5449618
PNP power transistor,MJE15031 8A

PNP power transistor,MJE15031 8A

Supplier's Site
Bipolar Transistors - 5449618P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
5449618P
Bipolar Transistors 5449618P
PNP power transistor,MJE15031 8A

PNP power transistor,MJE15031 8A

Supplier's Site
Bipolar Transistors - 1032936 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1032936
Bipolar Transistors 1032936
PNP power transistor,MJE15031 8A

PNP power transistor,MJE15031 8A

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - MJE15031G - 023369-MJE15031G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJE15031G
023369-MJE15031G
TRANSISTORS - Transistors (BJT) - Single - MJE15031G 023369-MJE15031G
Manufacturer: ON Semiconductor Win Source Part Number: 023369-MJE15031G Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 30MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 150V Max Vce (sat): 500mV @ 100mA, 1A Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 20 @ 4A, 2V Maximum Power Dissipation: 50W

Manufacturer: ON Semiconductor
Win Source Part Number: 023369-MJE15031G
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 30MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 150V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 20 @ 4A, 2V
Maximum Power Dissipation: 50W

Buy Now Datasheet
Single Bipolar Transistors - MJE15031GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJE15031GOS-ND
Single Bipolar Transistors MJE15031GOS-ND
Bipolar (BJT) Transistor PNP 150V 8A 30MHz 50W Through Hole TO-220

Bipolar (BJT) Transistor PNP 150V 8A 30MHz 50W Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
150V 8A 30MHz TO-220 Bipolar Transistor
276-MJE15031G
150V 8A 30MHz TO-220 Bipolar Transistor 276-MJE15031G
PNP BJT Transistor, 150V, 8A, 30MHz, TO-220 Product overview: MJE15031G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 8A, 30MHz, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 8A, 30MHz, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE15031G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 150V, 8A, 30MHz, TO-220 Product overview: MJE15031G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 8A, 30MHz, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 8A, 30MHz, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJE15031G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MJE15031G
Bipolar Transistors - BJT MJE15031G
Bipolar Transistors - BJT 8A 150V 50W PNP

Bipolar Transistors - BJT 8A 150V 50W PNP

Buy Now Datasheet
BIP T0220 PNP 8A 150V - 70100008 - Allied Electronics, Inc.
Fort Worth, TX, USA
BIP T0220 PNP 8A 150V
70100008
BIP T0220 PNP 8A 150V 70100008
BIP T0220 PNP 8A 150V

BIP T0220 PNP 8A 150V

Supplier's Site
Transistor - 18722892 - Radwell International
Willingboro, NJ, United States
Transistor
18722892
Transistor 18722892
POWER BIPOLAR TRANSISTOR, 8A I(C), 150V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

POWER BIPOLAR TRANSISTOR, 8A I(C), 150V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single Bipolar Transistors - MJE15031G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MJE15031G
Single Bipolar Transistors MJE15031G
TRANS PNP 150V 8A TO220

TRANS PNP 150V 8A TO220

Supplier's Site Datasheet
Power Transistor, Pnp, -150V To-220; Transistor Polarity Onsemi - 26K4451 - Newark, An Avnet Company
Chicago, IL, United States
Power Transistor, Pnp, -150V To-220; Transistor Polarity Onsemi
26K4451
Power Transistor, Pnp, -150V To-220; Transistor Polarity Onsemi 26K4451
POWER TRANSISTOR, PNP, -150V TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:150V; Continuous Collector Current:8A; Power Dissipation:50W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:30MHzRoHS Compliant: Yes

POWER TRANSISTOR, PNP, -150V TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:150V; Continuous Collector Current:8A; Power Dissipation:50W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:30MHzRoHS Compliant: Yes

Supplier's Site
Transistor, 150V, 8A, Pnp, To-220; Transistor Polarity Onsemi - 38K5609 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, 150V, 8A, Pnp, To-220; Transistor Polarity Onsemi
38K5609
Transistor, 150V, 8A, Pnp, To-220; Transistor Polarity Onsemi 38K5609
TRANSISTOR, 150V, 8A, PNP, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-150V; Transition Frequency ft:30MHz; Power Dissipation Pd:50W; DC Collector Current:-8A; DC Current Gain hFE:40hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, 150V, 8A, PNP, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-150V; Transition Frequency ft:30MHz; Power Dissipation Pd:50W; DC Collector Current:-8A; DC Current Gain hFE:40hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJE15031G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJE15031G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJE15031G
TRANS PNP 150V 8A TO220

TRANS PNP 150V 8A TO220

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Allied Electronics, Inc. Radwell International ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 5449618 5449618P 023369-MJE15031G MJE15031GOS-ND 276-MJE15031G MJE15031G 70100008 18722892 MJE15031G 26K4451 38K5609 MJE15031G
Product Name Bipolar Transistors Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MJE15031G Single Bipolar Transistors 150V 8A 30MHz TO-220 Bipolar Transistor Bipolar Transistors - BJT BIP T0220 PNP 8A 150V Transistor Single Bipolar Transistors Power Transistor, Pnp, -150V To-220; Transistor Polarity Onsemi Transistor, 150V, 8A, Pnp, To-220; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP PNP PNP PNP PNP; PNP PNP PNP
Package Type TO-220; To-220ab TO-220; TO-220 TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220 TO-220; TO-220-3 TO-3; TO-220 TO-3; TO-220
Number of units in IC 1
IC(max) 8000 milliamps 8000 milliamps 8000 milliamps 8000 milliamps
VCEO 150 volts 150 volts 150 volts 150 volts
Unlock Full Specs
to access all available technical data