Germanium PNP Transistor Audio Power Amplifier, High Current Switch
TRANS PNP 40V 25A TO3
POWER BIPOLAR TRANSISTOR, 25A I(C), 40V V(BR)CEO, 1-ELEMENT, PNP, GERMANIUM, TO-3, METAL, 2 PIN. FREE 2 YEAR RADWELL WARRANTY
BIPOLAR TRANSISTOR, PNP, -40V, TO-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:25A; Power Dissipation:106W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:-; MSL:- RoHS Compliant: Yes
| Allied Electronics, Inc. | Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 70214674 | NTE179 | 18733513 | 31C3276 |
| Product Name | TRANSISTOR PNP GERMANIUM 90V 25 AMP TO-3 CASE AUDIO POWER AMP | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor | Bipolar Transistor, Pnp, -40V, To-3; Transistor Polarity Nte Electronics |
| Polarity | PNP | PNP | ||
| Package Type | TO-3 | TO-3 | ||
| IC(max) | 25000 milliamps | 25000 milliamps | 25000 milliamps | |
| VCEO | 40 volts | 40 volts | 40 volts | |
| VCBO | 90 volts |