onsemi 60V 5A 65W TO-220 Bipolar Transistor TIP125G

Description
PNP Darlington BJT, 60V, 5A, 65W, TO-220 Product overview: TIP125G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A, 65W, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 5A, 65W, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP125G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP Darlington BJT, 60V, 5A, 65W, TO-220 Product overview: TIP125G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A, 65W, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 5A, 65W, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP125G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 5A 65W TO-220 Bipolar Transistor
276-TIP125G
60V 5A 65W TO-220 Bipolar Transistor 276-TIP125G
PNP Darlington BJT, 60V, 5A, 65W, TO-220 Product overview: TIP125G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A, 65W, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 5A, 65W, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP125G can be used for catalog matching and distributor lookup.

PNP Darlington BJT, 60V, 5A, 65W, TO-220 Product overview: TIP125G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A, 65W, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 5A, 65W, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP125G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - TIP125GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
TIP125GOS-ND
Single Bipolar Transistors TIP125GOS-ND
Bipolar (BJT) Transistor PNP - Darlington 60V 5A 2W Through Hole TO-220

Bipolar (BJT) Transistor PNP - Darlington 60V 5A 2W Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - TIP125G - 1267405-TIP125G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - TIP125G
1267405-TIP125G
TRANSISTORS - Transistors (BJT) - Single - TIP125G 1267405-TIP125G
Manufacturer: ON Semiconductor Win Source Part Number: 1267405-TIP125G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-220-3 Power - Max: 2W Transistor Type: PNP - Darlington Family Name: TIP125 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-220AB Current - Collector (Ic) (Maximum): 5A Voltage - Collector Emitter Breakdown (Maximum): 60V Vce Saturation (Maximum) @ Ib, Ic: 4V @ 20mA, 5A Current - Collector Cutoff (Maximum): 500μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1000 @ 3A, 3V Alternative Parts (Cross-Reference): TIP125; TIP125; TIP125; Introduction Date: August 31, 1995 ECCN: EAR99 Country of Origin: Vietnam Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1267405-TIP125G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-220-3
Power - Max: 2W
Transistor Type: PNP - Darlington
Family Name: TIP125
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220AB
Current - Collector (Ic) (Maximum): 5A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Vce Saturation (Maximum) @ Ib, Ic: 4V @ 20mA, 5A
Current - Collector Cutoff (Maximum): 500μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1000 @ 3A, 3V
Alternative Parts (Cross-Reference): TIP125; TIP125; TIP125;
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: Vietnam
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - TIP125G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TIP125G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) TIP125G
TRANS PNP DARL 60V 5A TO220

TRANS PNP DARL 60V 5A TO220

Supplier's Site
Sheung Wan, Hong Kong
Darlington Transistors
TIP125G
Darlington Transistors TIP125G
Darlington Transistors 5A 60V Bipolar Power PNP

Darlington Transistors 5A 60V Bipolar Power PNP

Buy Now Datasheet
BIP T0220 PNP 8A 60V - 70100082 - Allied Electronics, Inc.
Fort Worth, TX, USA
BIP T0220 PNP 8A 60V
70100082
BIP T0220 PNP 8A 60V 70100082
BIP T0220 PNP 8A 60V

BIP T0220 PNP 8A 60V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors Darlington Transistors Bipolar RF Transistors
Product Number 276-TIP125G TIP125GOS-ND 1267405-TIP125G TIP125G TIP125G 70100082
Product Name 60V 5A 65W TO-220 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - TIP125G Discrete Semiconductor Products - Transistors - Bipolar (BJT) Darlington Transistors BIP T0220 PNP 8A 60V
Polarity PNP PNP PNP PNP
IC(max) 5000 milliamps 5000 milliamps
VCEO 60 volts 60 volts
VCBO 60 volts
PD 65000 milliwatts 65000 milliwatts
Unlock Full Specs
to access all available technical data